Aptiv Aptiv 15514524, OCS 1.5 Series Sealed 4-Way Female Connector 15514524

Description
Aptiv 15514524 OCS 1.5 Series Sealed 4-Way Female Connector Category: Aptiv OCS 1.5 Series Manufacturer: Aptiv Series: OCS 1.5 Series Component Type: Female Connector Optimized optional Connector Position Assurance (CPA) to provide additional lock performance to ensure connectors stay mated Engineered for USCAR standard compatibility and optimal warranty performance Designed for standard auto, light vehicle, and commercial vehicle markets Housing lock overstress protection to prevent lock relaxation or damage Compatibility with industry-standard mating interfaces Punchable strain reliefs for blocking cavities Environmentally sealed Operating Temperature: -40°F (-40°C) to 257°F (125°C) Index Option: Keyed A Current Rating: 21A Color: Black
Request a Quote
Description
Aptiv 15514524 OCS 1.5 Series Sealed 4-Way Female Connector Category: Aptiv OCS 1.5 Series Manufacturer: Aptiv Series: OCS 1.5 Series Component Type: Female Connector Optimized optional Connector Position Assurance (CPA) to provide additional lock performance to ensure connectors stay mated Engineered for USCAR standard compatibility and optimal warranty performance Designed for standard auto, light vehicle, and commercial vehicle markets Housing lock overstress protection to prevent lock relaxation or damage Compatibility with industry-standard mating interfaces Punchable strain reliefs for blocking cavities Environmentally sealed Operating Temperature: -40°F (-40°C) to 257°F (125°C) Index Option: Keyed A Current Rating: 21A Color: Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15514524, OCS 1.5 Series Sealed 4-Way Female Connector - 30344 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15514524, OCS 1.5 Series Sealed 4-Way Female Connector
30344
Aptiv 15514524, OCS 1.5 Series Sealed 4-Way Female Connector 30344
Aptiv 15514524 OCS 1.5 Series Sealed 4-Way Female Connector Category: Aptiv OCS 1.5 Series Manufacturer: Aptiv Series: OCS 1.5 Series Component Type: Female Connector Optimized optional Connector Position Assurance (CPA) to provide additional lock performance to ensure connectors stay mated Engineered for USCAR standard compatibility and optimal warranty performance Designed for standard auto, light vehicle, and commercial vehicle markets Housing lock overstress protection to prevent lock relaxation or damage Compatibility with industry-standard mating interfaces Punchable strain reliefs for blocking cavities Environmentally sealed Operating Temperature: -40°F (-40°C) to 257°F (125°C) Index Option: Keyed A Current Rating: 21A Color: Black
  • Aptiv 15514524 OCS 1.5 Series Sealed 4-Way Female Connector
  • Category: Aptiv OCS 1.5 Series
  • Manufacturer: Aptiv
  • Series: OCS 1.5 Series
  • Component Type: Female Connector
  • Optimized optional Connector Position Assurance (CPA) to provide additional lock performance to ensure connectors stay mated
  • Engineered for USCAR standard compatibility and optimal warranty performance
  • Designed for standard auto, light vehicle, and commercial vehicle markets
  • Housing lock overstress protection to prevent lock relaxation or damage
  • Compatibility with industry-standard mating interfaces
  • Punchable strain reliefs for blocking cavities
  • Environmentally sealed
  • Operating Temperature: -40°F (-40°C) to 257°F (125°C)
  • Index Option: Keyed A
  • Current Rating: 21A
  • Color: Black
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 30344
Product Name Aptiv 15514524, OCS 1.5 Series Sealed 4-Way Female Connector
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Test -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 0.0 to 3.0 amps
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5781 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details