Aptiv Housing Conn, Plug, 4Pos, Pbt Gf, Black; Product Range Aptiv/delphi 15514500

Description
HOUSING CONN, PLUG, 4POS, PBT GF, BLACK; Product Range:OCS 150 Series; Gender:Plug; No. of Positions:4Ways; For Use With:Aptiv OCS 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass FilledRoHS Compliant: Yes
Description
HOUSING CONN, PLUG, 4POS, PBT GF, BLACK; Product Range:OCS 150 Series; Gender:Plug; No. of Positions:4Ways; For Use With:Aptiv OCS 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass FilledRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing Conn, Plug, 4Pos, Pbt Gf, Black; Product Range Aptiv/delphi - 61AC8923 - Newark, An Avnet Company
Chicago, IL, United States
Housing Conn, Plug, 4Pos, Pbt Gf, Black; Product Range Aptiv/delphi
61AC8923
Housing Conn, Plug, 4Pos, Pbt Gf, Black; Product Range Aptiv/delphi 61AC8923
HOUSING CONN, PLUG, 4POS, PBT GF, BLACK; Product Range:OCS 150 Series; Gender:Plug; No. of Positions:4Ways; For Use With:Aptiv OCS 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass FilledRoHS Compliant: Yes

HOUSING CONN, PLUG, 4POS, PBT GF, BLACK; Product Range:OCS 150 Series; Gender:Plug; No. of Positions:4Ways; For Use With:Aptiv OCS 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass FilledRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8923
Product Name Housing Conn, Plug, 4Pos, Pbt Gf, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details