Aptiv Aptiv 15514500, OCS 1.5 Series Sealed 4-Way Male Connector 15514500

Description
Aptiv 15514500, OCS 1.5 Series Sealed 4-Way Male Connector Category: Connectors Manufacturer: Aptiv Series: OCS 1.5 Series Component Type: Male Connector Optimized optional Connector Position Assurance (CPA) to provide additional lock performance to ensure connectors stay mated Engineered for USCAR standard compatibility and optimal warranty performance Designed for standard auto, light vehicle, and commercial vehicle markets Housing lock overstress protection to prevent lock relaxation or damage Compatibility with industry-standard mating interfaces Punchable strain reliefs for blocking cavities Environmentally sealed Operating Temperature: -40°F (-40°C) to 257°F (125°C) Index Option: Keyed A Current Rating: 21A Color: Black
Request a Quote Datasheet
Description
Aptiv 15514500, OCS 1.5 Series Sealed 4-Way Male Connector Category: Connectors Manufacturer: Aptiv Series: OCS 1.5 Series Component Type: Male Connector Optimized optional Connector Position Assurance (CPA) to provide additional lock performance to ensure connectors stay mated Engineered for USCAR standard compatibility and optimal warranty performance Designed for standard auto, light vehicle, and commercial vehicle markets Housing lock overstress protection to prevent lock relaxation or damage Compatibility with industry-standard mating interfaces Punchable strain reliefs for blocking cavities Environmentally sealed Operating Temperature: -40°F (-40°C) to 257°F (125°C) Index Option: Keyed A Current Rating: 21A Color: Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15514500, OCS 1.5 Series Sealed 4-Way Male Connector - 30345 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15514500, OCS 1.5 Series Sealed 4-Way Male Connector
30345
Aptiv 15514500, OCS 1.5 Series Sealed 4-Way Male Connector 30345
Aptiv 15514500, OCS 1.5 Series Sealed 4-Way Male Connector Category: Connectors Manufacturer: Aptiv Series: OCS 1.5 Series Component Type: Male Connector Optimized optional Connector Position Assurance (CPA) to provide additional lock performance to ensure connectors stay mated Engineered for USCAR standard compatibility and optimal warranty performance Designed for standard auto, light vehicle, and commercial vehicle markets Housing lock overstress protection to prevent lock relaxation or damage Compatibility with industry-standard mating interfaces Punchable strain reliefs for blocking cavities Environmentally sealed Operating Temperature: -40°F (-40°C) to 257°F (125°C) Index Option: Keyed A Current Rating: 21A Color: Black
  • Aptiv 15514500, OCS 1.5 Series Sealed 4-Way Male Connector
  • Category: Connectors
  • Manufacturer: Aptiv
  • Series: OCS 1.5 Series
  • Component Type: Male Connector
  • Optimized optional Connector Position Assurance (CPA) to provide additional lock performance to ensure connectors stay mated
  • Engineered for USCAR standard compatibility and optimal warranty performance
  • Designed for standard auto, light vehicle, and commercial vehicle markets
  • Housing lock overstress protection to prevent lock relaxation or damage
  • Compatibility with industry-standard mating interfaces
  • Punchable strain reliefs for blocking cavities
  • Environmentally sealed
  • Operating Temperature: -40°F (-40°C) to 257°F (125°C)
  • Index Option: Keyed A
  • Current Rating: 21A
  • Color: Black
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 30345
Product Name Aptiv 15514500, OCS 1.5 Series Sealed 4-Way Male Connector
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ve-NET™ - VNTBR11A2003SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Geometry Right Angle
Termination Through-hole
View Details
2 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1404-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers