Aptiv Aptiv 15513474, OCS 1.5 Series Sealed 6-Way Male Connector 15513474

Description
Aptiv 15513474, OCS 1.5 Series Sealed 6-Way Male Connector Category: Connectors Manufacturer: Aptiv Series: OCS 1.5 Series Component Type: Male Connector Optimized optional Connector Position Assurance (CPA) to provide additional lock performance to ensure connectors stay mated Engineered for USCAR standard compatibility and optimal warranty performance Designed for standard auto, light vehicle, and commercial vehicle markets Housing lock overstress protection to prevent lock relaxation or damage Compatibility with industry-standard mating interfaces Punchable strain reliefs for blocking cavities Environmentally sealed Operating Temperature: -40°F (-40°C) to 257°F (125°C) Index Option: Keyed A Current Rating: 21A Color: Black
Request a Quote Datasheet
Description
Aptiv 15513474, OCS 1.5 Series Sealed 6-Way Male Connector Category: Connectors Manufacturer: Aptiv Series: OCS 1.5 Series Component Type: Male Connector Optimized optional Connector Position Assurance (CPA) to provide additional lock performance to ensure connectors stay mated Engineered for USCAR standard compatibility and optimal warranty performance Designed for standard auto, light vehicle, and commercial vehicle markets Housing lock overstress protection to prevent lock relaxation or damage Compatibility with industry-standard mating interfaces Punchable strain reliefs for blocking cavities Environmentally sealed Operating Temperature: -40°F (-40°C) to 257°F (125°C) Index Option: Keyed A Current Rating: 21A Color: Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15513474, OCS 1.5 Series Sealed 6-Way Male Connector - 30347 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15513474, OCS 1.5 Series Sealed 6-Way Male Connector
30347
Aptiv 15513474, OCS 1.5 Series Sealed 6-Way Male Connector 30347
Aptiv 15513474, OCS 1.5 Series Sealed 6-Way Male Connector Category: Connectors Manufacturer: Aptiv Series: OCS 1.5 Series Component Type: Male Connector Optimized optional Connector Position Assurance (CPA) to provide additional lock performance to ensure connectors stay mated Engineered for USCAR standard compatibility and optimal warranty performance Designed for standard auto, light vehicle, and commercial vehicle markets Housing lock overstress protection to prevent lock relaxation or damage Compatibility with industry-standard mating interfaces Punchable strain reliefs for blocking cavities Environmentally sealed Operating Temperature: -40°F (-40°C) to 257°F (125°C) Index Option: Keyed A Current Rating: 21A Color: Black
  • Aptiv 15513474, OCS 1.5 Series Sealed 6-Way Male Connector
  • Category: Connectors
  • Manufacturer: Aptiv
  • Series: OCS 1.5 Series
  • Component Type: Male Connector
  • Optimized optional Connector Position Assurance (CPA) to provide additional lock performance to ensure connectors stay mated
  • Engineered for USCAR standard compatibility and optimal warranty performance
  • Designed for standard auto, light vehicle, and commercial vehicle markets
  • Housing lock overstress protection to prevent lock relaxation or damage
  • Compatibility with industry-standard mating interfaces
  • Punchable strain reliefs for blocking cavities
  • Environmentally sealed
  • Operating Temperature: -40°F (-40°C) to 257°F (125°C)
  • Index Option: Keyed A
  • Current Rating: 21A
  • Color: Black
Supplier's Site Datasheet
Connectors - 15513474 - ODG (Origin Data Global)
Shenzhen, China
Connectors
15513474
Connectors 15513474
Automotive Connectors 6 way Male OCS 1.5 Sealed Black CONN

Automotive Connectors 6 way Male OCS 1.5 Sealed Black CONN

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 30347 15513474
Product Name Aptiv 15513474, OCS 1.5 Series Sealed 6-Way Male Connector Connectors
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Connector Housing, Red - 1327-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-107-472-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details