Aptiv Housing Conn, Rcpt, 10Pos, Pbt Gf, Black; Product Range Aptiv/delphi 15512475

Description
HOUSING CONN, RCPT, 10POS, PBT GF, BLACK; Product Range:OCS 150 Series; Gender:Receptacle; No. of Positions:10Ways; For Use With:Aptiv OCS 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), RoHS Compliant: Yes
Description
HOUSING CONN, RCPT, 10POS, PBT GF, BLACK; Product Range:OCS 150 Series; Gender:Receptacle; No. of Positions:10Ways; For Use With:Aptiv OCS 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing Conn, Rcpt, 10Pos, Pbt Gf, Black; Product Range Aptiv/delphi - 61AC8917 - Newark, An Avnet Company
Chicago, IL, United States
Housing Conn, Rcpt, 10Pos, Pbt Gf, Black; Product Range Aptiv/delphi
61AC8917
Housing Conn, Rcpt, 10Pos, Pbt Gf, Black; Product Range Aptiv/delphi 61AC8917
HOUSING CONN, RCPT, 10POS, PBT GF, BLACK; Product Range:OCS 150 Series; Gender:Receptacle; No. of Positions:10Ways; For Use With:Aptiv OCS 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), RoHS Compliant: Yes

HOUSING CONN, RCPT, 10POS, PBT GF, BLACK; Product Range:OCS 150 Series; Gender:Receptacle; No. of Positions:10Ways; For Use With:Aptiv OCS 150 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8917
Product Name Housing Conn, Rcpt, 10Pos, Pbt Gf, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details