Aptiv Housing Conn, Plug, 8Pos, Pa Gf, Black; Product Range Aptiv/delphi 15509351

Description
HOUSING CONN, PLUG, 8POS, PA GF, BLACK; Product Range:OCS 150 Series; Gender:Plug; No. of Positions:8Ways; For Use With:Aptiv OCS 150 Series Automotive Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP RoHS Compliant: Yes
Description
HOUSING CONN, PLUG, 8POS, PA GF, BLACK; Product Range:OCS 150 Series; Gender:Plug; No. of Positions:8Ways; For Use With:Aptiv OCS 150 Series Automotive Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing Conn, Plug, 8Pos, Pa Gf, Black; Product Range Aptiv/delphi - 61AC8914 - Newark, An Avnet Company
Chicago, IL, United States
Housing Conn, Plug, 8Pos, Pa Gf, Black; Product Range Aptiv/delphi
61AC8914
Housing Conn, Plug, 8Pos, Pa Gf, Black; Product Range Aptiv/delphi 61AC8914
HOUSING CONN, PLUG, 8POS, PA GF, BLACK; Product Range:OCS 150 Series; Gender:Plug; No. of Positions:8Ways; For Use With:Aptiv OCS 150 Series Automotive Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP RoHS Compliant: Yes

HOUSING CONN, PLUG, 8POS, PA GF, BLACK; Product Range:OCS 150 Series; Gender:Plug; No. of Positions:8Ways; For Use With:Aptiv OCS 150 Series Automotive Contacts; Connector Body Material:Nylon (Polyamide), Glass Filled Body; IP RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8914
Product Name Housing Conn, Plug, 8Pos, Pa Gf, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details