Aptiv Aptiv 15489820 Apex 2.8 Sealed 4 Way Male Housing 15489820

Description
Aptiv 15489820 Apex 2.8 Sealed 4 Way Male Housing Category: Apex 2.8 Terminal Connectors Manufacturer: Aptiv 4 Cavities Circumferential interface seal Most compact 2.8mm system in the industry Wire accommodation range: .75mm2 (20AWG) to 4mm2 (10AWG) Mid-sized housings (5.25mm pitch - 6.40mm rows) Fully assembled connector for ease of use Terminal Position Assurance (TPA) device to detect partially installed terminals Mating connector #38855 SAE/USCAR-2 Connector Latch Performance Sealing Protection: IP68 Temperature Range: 257°F (125°C) to -40°F (-40°C) 40A For high current automotive applications up to 40A Heavy-duty connectors for demanding environments
Request a Quote Datasheet
Description
Aptiv 15489820 Apex 2.8 Sealed 4 Way Male Housing Category: Apex 2.8 Terminal Connectors Manufacturer: Aptiv 4 Cavities Circumferential interface seal Most compact 2.8mm system in the industry Wire accommodation range: .75mm2 (20AWG) to 4mm2 (10AWG) Mid-sized housings (5.25mm pitch - 6.40mm rows) Fully assembled connector for ease of use Terminal Position Assurance (TPA) device to detect partially installed terminals Mating connector #38855 SAE/USCAR-2 Connector Latch Performance Sealing Protection: IP68 Temperature Range: 257°F (125°C) to -40°F (-40°C) 40A For high current automotive applications up to 40A Heavy-duty connectors for demanding environments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15489820 Apex 2.8 Sealed 4 Way Male Housing - 38861 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15489820 Apex 2.8 Sealed 4 Way Male Housing
38861
Aptiv 15489820 Apex 2.8 Sealed 4 Way Male Housing 38861
Aptiv 15489820 Apex 2.8 Sealed 4 Way Male Housing Category: Apex 2.8 Terminal Connectors Manufacturer: Aptiv 4 Cavities Circumferential interface seal Most compact 2.8mm system in the industry Wire accommodation range: .75mm2 (20AWG) to 4mm2 (10AWG) Mid-sized housings (5.25mm pitch - 6.40mm rows) Fully assembled connector for ease of use Terminal Position Assurance (TPA) device to detect partially installed terminals Mating connector #38855 SAE/USCAR-2 Connector Latch Performance Sealing Protection: IP68 Temperature Range: 257°F (125°C) to -40°F (-40°C) 40A For high current automotive applications up to 40A Heavy-duty connectors for demanding environments
  • Aptiv 15489820 Apex 2.8 Sealed 4 Way Male Housing
  • Category: Apex 2.8 Terminal Connectors
  • Manufacturer: Aptiv
  • 4 Cavities
  • Circumferential interface seal
  • Most compact 2.8mm system in the industry
  • Wire accommodation range: .75mm2 (20AWG) to 4mm2 (10AWG)
  • Mid-sized housings (5.25mm pitch - 6.40mm rows)
  • Fully assembled connector for ease of use
  • Terminal Position Assurance (TPA) device to detect partially installed terminals
  • Mating connector #38855
  • SAE/USCAR-2 Connector Latch Performance
  • Sealing Protection: IP68
  • Temperature Range: 257°F (125°C) to -40°F (-40°C)
  • 40A
  • For high current automotive applications up to 40A
  • Heavy-duty connectors for demanding environments
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 38861
Product Name Aptiv 15489820 Apex 2.8 Sealed 4 Way Male Housing
North American 20 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Un-Insulated Ferrules - 2392.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers