Aptiv Housing Conn, Rcpt, 2Pos, Black; Product Range Aptiv/delphi 15449028

Description
HOUSING CONN, RCPT, 2POS, BLACK; Product Range:GT 150 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv GT 150 Series 15326266 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage Rating:-; Current RoHS Compliant: Yes
Description
HOUSING CONN, RCPT, 2POS, BLACK; Product Range:GT 150 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv GT 150 Series 15326266 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage Rating:-; Current RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing Conn, Rcpt, 2Pos, Black; Product Range Aptiv/delphi - 61AC8907 - Newark, An Avnet Company
Chicago, IL, United States
Housing Conn, Rcpt, 2Pos, Black; Product Range Aptiv/delphi
61AC8907
Housing Conn, Rcpt, 2Pos, Black; Product Range Aptiv/delphi 61AC8907
HOUSING CONN, RCPT, 2POS, BLACK; Product Range:GT 150 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv GT 150 Series 15326266 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage Rating:-; Current RoHS Compliant: Yes

HOUSING CONN, RCPT, 2POS, BLACK; Product Range:GT 150 Series; Gender:Receptacle; No. of Positions:2Ways; For Use With:Aptiv GT 150 Series 15326266 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage Rating:-; Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8907
Product Name Housing Conn, Rcpt, 2Pos, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details