Aptiv Rcpt Housing, 6Pos, Ip40; Product Range Aptiv/delphi 15441804

Description
RCPT HOUSING, 6POS, IP40; Product Range:APEX 2.8 Series; Gender:Receptacle; No. of Positions:6Ways; For Use With:Aptiv APEX 2.8 Series Automotive Socket Contacts; Connector Body Material:-; IP Rating:IP40; Voltage Rating:-; Current RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 6POS, IP40; Product Range:APEX 2.8 Series; Gender:Receptacle; No. of Positions:6Ways; For Use With:Aptiv APEX 2.8 Series Automotive Socket Contacts; Connector Body Material:-; IP Rating:IP40; Voltage Rating:-; Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 6Pos, Ip40; Product Range Aptiv/delphi - 34AH3135 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 6Pos, Ip40; Product Range Aptiv/delphi
34AH3135
Rcpt Housing, 6Pos, Ip40; Product Range Aptiv/delphi 34AH3135
RCPT HOUSING, 6POS, IP40; Product Range:APEX 2.8 Series; Gender:Receptacle; No. of Positions:6Ways; For Use With:Aptiv APEX 2.8 Series Automotive Socket Contacts; Connector Body Material:-; IP Rating:IP40; Voltage Rating:-; Current RoHS Compliant: Yes

RCPT HOUSING, 6POS, IP40; Product Range:APEX 2.8 Series; Gender:Receptacle; No. of Positions:6Ways; For Use With:Aptiv APEX 2.8 Series Automotive Socket Contacts; Connector Body Material:-; IP Rating:IP40; Voltage Rating:-; Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3135
Product Name Rcpt Housing, 6Pos, Ip40; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 70 mm (2.76 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details