Aptiv Plug Housing, 6Pos, Ip68, Nylon; Product Range Aptiv/delphi 15430633

Description
PLUG HOUSING, 6POS, IP68, NYLON; Product Range:APEX 2.8 Series; Gender:Plug; No. of Positions:6Ways; For Use With:Aptiv APEX 2.8 Series Automotive Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP68; Voltage RoHS Compliant: Yes
Datasheet
Description
PLUG HOUSING, 6POS, IP68, NYLON; Product Range:APEX 2.8 Series; Gender:Plug; No. of Positions:6Ways; For Use With:Aptiv APEX 2.8 Series Automotive Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP68; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 6Pos, Ip68, Nylon; Product Range Aptiv/delphi - 34AH3131 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 6Pos, Ip68, Nylon; Product Range Aptiv/delphi
34AH3131
Plug Housing, 6Pos, Ip68, Nylon; Product Range Aptiv/delphi 34AH3131
PLUG HOUSING, 6POS, IP68, NYLON; Product Range:APEX 2.8 Series; Gender:Plug; No. of Positions:6Ways; For Use With:Aptiv APEX 2.8 Series Automotive Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP68; Voltage RoHS Compliant: Yes

PLUG HOUSING, 6POS, IP68, NYLON; Product Range:APEX 2.8 Series; Gender:Plug; No. of Positions:6Ways; For Use With:Aptiv APEX 2.8 Series Automotive Pin Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP68; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3131
Product Name Plug Housing, 6Pos, Ip68, Nylon; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.62 inch (41.27 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details