Aptiv Aptiv 15429045 GT 150 Series Connector, 2-Way, J1939 Can-Bus 121 Ohms Terminating Resistor 15429045

Description
Aptiv 15429045 GT 150 Series Connector Manufacturer: Aptiv Category: GT 150 Series Connectors Component Type: Plug Housing Number of Pins: 2 Rugged and waterproof for off-road applications Small size suited to fit the shrinking space requirements vehicles and equipment Use cavity plugs for any unused circuits and cable seals for each circuit Terminal removal tool item #431 available for extracting terminals from connector bodies Meets SAE J1939 electrical requirements 121 ohm resistor included
Request a Quote Datasheet
Description
Aptiv 15429045 GT 150 Series Connector Manufacturer: Aptiv Category: GT 150 Series Connectors Component Type: Plug Housing Number of Pins: 2 Rugged and waterproof for off-road applications Small size suited to fit the shrinking space requirements vehicles and equipment Use cavity plugs for any unused circuits and cable seals for each circuit Terminal removal tool item #431 available for extracting terminals from connector bodies Meets SAE J1939 electrical requirements 121 ohm resistor included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15429045 GT 150 Series Connector, 2-Way, J1939 Can-Bus 121 Ohms Terminating Resistor - 38321 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15429045 GT 150 Series Connector, 2-Way, J1939 Can-Bus 121 Ohms Terminating Resistor
38321
Aptiv 15429045 GT 150 Series Connector, 2-Way, J1939 Can-Bus 121 Ohms Terminating Resistor 38321
Aptiv 15429045 GT 150 Series Connector Manufacturer: Aptiv Category: GT 150 Series Connectors Component Type: Plug Housing Number of Pins: 2 Rugged and waterproof for off-road applications Small size suited to fit the shrinking space requirements vehicles and equipment Use cavity plugs for any unused circuits and cable seals for each circuit Terminal removal tool item #431 available for extracting terminals from connector bodies Meets SAE J1939 electrical requirements 121 ohm resistor included
  • Aptiv 15429045 GT 150 Series Connector
  • Manufacturer: Aptiv
  • Category: GT 150 Series Connectors
  • Component Type: Plug Housing
  • Number of Pins: 2
  • Rugged and waterproof for off-road applications
  • Small size suited to fit the shrinking space requirements vehicles and equipment
  • Use cavity plugs for any unused circuits and cable seals for each circuit
  • Terminal removal tool item #431 available for extracting terminals from connector bodies
  • Meets SAE J1939 electrical requirements
  • 121 ohm resistor included
Supplier's Site
Connectors - 15429045 - ODG (Origin Data Global)
Shenzhen, China
Connectors
15429045
Connectors 15429045
Automotive Connectors 2 Way M GT 150 Sealed Resistor

Automotive Connectors 2 Way M GT 150 Sealed Resistor

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 38321 15429045
Product Name Aptiv 15429045 GT 150 Series Connector, 2-Way, J1939 Can-Bus 121 Ohms Terminating Resistor Connectors
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A05-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Din Rail, Channel - 2946-2006-1681/1000-435-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 8 to 20 AWG
View Details
2 suppliers