Aptiv Rcpt Housing, 6Pos, Ip68, Nylon; Product Range Aptiv/delphi 15419838

Description
RCPT HOUSING, 6POS, IP68, NYLON; Product Range:APEX 2.8 Series; Gender:Receptacle; No. of Positions:6Ways; For Use With:Aptiv APEX 2.8 Series Automotive Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP68;RoHS Compliant: Yes
Datasheet
Description
RCPT HOUSING, 6POS, IP68, NYLON; Product Range:APEX 2.8 Series; Gender:Receptacle; No. of Positions:6Ways; For Use With:Aptiv APEX 2.8 Series Automotive Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP68;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rcpt Housing, 6Pos, Ip68, Nylon; Product Range Aptiv/delphi - 34AH3128 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Housing, 6Pos, Ip68, Nylon; Product Range Aptiv/delphi
34AH3128
Rcpt Housing, 6Pos, Ip68, Nylon; Product Range Aptiv/delphi 34AH3128
RCPT HOUSING, 6POS, IP68, NYLON; Product Range:APEX 2.8 Series; Gender:Receptacle; No. of Positions:6Ways; For Use With:Aptiv APEX 2.8 Series Automotive Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP68;RoHS Compliant: Yes

RCPT HOUSING, 6POS, IP68, NYLON; Product Range:APEX 2.8 Series; Gender:Receptacle; No. of Positions:6Ways; For Use With:Aptiv APEX 2.8 Series Automotive Socket Contacts; Connector Body Material:Nylon (Polyamide) Body; IP Rating:IP68;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3128
Product Name Rcpt Housing, 6Pos, Ip68, Nylon; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details