Aptiv Housing Conn, Plug, 6Pos, Black; Product Range Aptiv/delphi 15397579

Description
HOUSING CONN, PLUG, 6POS, BLACK; Product Range:GT 150 Series; Gender:Plug; No. of Positions:6Ways; For Use With:Aptiv GT 150 Series 15326268 Pin Contact; Connector Body Material:-; IP Rating:-; Voltage Rating:-; Current Rating:15A; RoHS Compliant: Yes
Description
HOUSING CONN, PLUG, 6POS, BLACK; Product Range:GT 150 Series; Gender:Plug; No. of Positions:6Ways; For Use With:Aptiv GT 150 Series 15326268 Pin Contact; Connector Body Material:-; IP Rating:-; Voltage Rating:-; Current Rating:15A; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing Conn, Plug, 6Pos, Black; Product Range Aptiv/delphi - 61AC8905 - Newark, An Avnet Company
Chicago, IL, United States
Housing Conn, Plug, 6Pos, Black; Product Range Aptiv/delphi
61AC8905
Housing Conn, Plug, 6Pos, Black; Product Range Aptiv/delphi 61AC8905
HOUSING CONN, PLUG, 6POS, BLACK; Product Range:GT 150 Series; Gender:Plug; No. of Positions:6Ways; For Use With:Aptiv GT 150 Series 15326268 Pin Contact; Connector Body Material:-; IP Rating:-; Voltage Rating:-; Current Rating:15A; RoHS Compliant: Yes

HOUSING CONN, PLUG, 6POS, BLACK; Product Range:GT 150 Series; Gender:Plug; No. of Positions:6Ways; For Use With:Aptiv GT 150 Series 15326268 Pin Contact; Connector Body Material:-; IP Rating:-; Voltage Rating:-; Current Rating:15A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8905
Product Name Housing Conn, Plug, 6Pos, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

1.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 31.75 mm (1.25 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 9 mm (0.3543 inch)
Bearing Bore / Ring O.D. 0.2362 inch (6 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details