Aptiv Aptiv 15366066 GT 280 Series 1-Way Cable Seal, Yellow, 18-16 Ga. 15366066

Description
Aptiv 15366066 GT 280 Series 1-Way Cable Seal Category: GT 280 Conntectors Manufacturer: Aptiv Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Features silver interface platings to meet the SAE J2030 Heavy-Duty Electrical Connector Standard Tangless terminals for durability Low engagement force improves reliability, ergonomics, and installation efficiency TPA and CPA capabilities for improved and more robust system design Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Female connector housings take female terminals Male connector housings take male terminals Cable Dia. 1.86 mm - 2.40 mm
Request a Quote
Description
Aptiv 15366066 GT 280 Series 1-Way Cable Seal Category: GT 280 Conntectors Manufacturer: Aptiv Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Features silver interface platings to meet the SAE J2030 Heavy-Duty Electrical Connector Standard Tangless terminals for durability Low engagement force improves reliability, ergonomics, and installation efficiency TPA and CPA capabilities for improved and more robust system design Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Female connector housings take female terminals Male connector housings take male terminals Cable Dia. 1.86 mm - 2.40 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15366066 GT 280 Series 1-Way Cable Seal, Yellow, 18-16 Ga. - 39036 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15366066 GT 280 Series 1-Way Cable Seal, Yellow, 18-16 Ga.
39036
Aptiv 15366066 GT 280 Series 1-Way Cable Seal, Yellow, 18-16 Ga. 39036
Aptiv 15366066 GT 280 Series 1-Way Cable Seal Category: GT 280 Conntectors Manufacturer: Aptiv Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Features silver interface platings to meet the SAE J2030 Heavy-Duty Electrical Connector Standard Tangless terminals for durability Low engagement force improves reliability, ergonomics, and installation efficiency TPA and CPA capabilities for improved and more robust system design Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Female connector housings take female terminals Male connector housings take male terminals Cable Dia. 1.86 mm - 2.40 mm
  • Aptiv 15366066 GT 280 Series 1-Way Cable Seal
  • Category: GT 280 Conntectors
  • Manufacturer: Aptiv
  • Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs
  • Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment
  • Features silver interface platings to meet the SAE J2030 Heavy-Duty Electrical Connector Standard
  • Tangless terminals for durability
  • Low engagement force improves reliability, ergonomics, and installation efficiency
  • TPA and CPA capabilities for improved and more robust system design
  • Seal retention and protection features help prevent loss or damage to the connector seal
  • More terminations per connection with increased design and application efficiency
  • Mates to ISO, SAE blades for compatibility with existing systems
  • Female connector housings take female terminals
  • Male connector housings take male terminals
  • Cable Dia. 1.86 mm - 2.40 mm
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Sealing Glands
Product Number 39036
Product Name Aptiv 15366066 GT 280 Series 1-Way Cable Seal, Yellow, 18-16 Ga.
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
Cable Glands - 2100617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details