Aptiv Aptiv 15366021 GT 150 Series 1-Way Cable Seal, White, 22-20 Ga. 15366021

Description
Aptiv 15366021 Cable Seals Category: GT 150 Series Connectors Manufacturer: Aptiv Color: White Empty cavities must be filled with cavity plugs Rugged and waterproof for off-road applications GT terminal and connector system was developed with global customer input at every design phase
Request a Quote Datasheet
Description
Aptiv 15366021 Cable Seals Category: GT 150 Series Connectors Manufacturer: Aptiv Color: White Empty cavities must be filled with cavity plugs Rugged and waterproof for off-road applications GT terminal and connector system was developed with global customer input at every design phase
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15366021 GT 150 Series 1-Way Cable Seal, White, 22-20 Ga. - 39024 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15366021 GT 150 Series 1-Way Cable Seal, White, 22-20 Ga.
39024
Aptiv 15366021 GT 150 Series 1-Way Cable Seal, White, 22-20 Ga. 39024
Aptiv 15366021 Cable Seals Category: GT 150 Series Connectors Manufacturer: Aptiv Color: White Empty cavities must be filled with cavity plugs Rugged and waterproof for off-road applications GT terminal and connector system was developed with global customer input at every design phase
  • Aptiv 15366021 Cable Seals
  • Category: GT 150 Series Connectors
  • Manufacturer: Aptiv
  • Color: White
  • Empty cavities must be filled with cavity plugs
  • Rugged and waterproof for off-road applications
  • GT terminal and connector system was developed with global customer input at every design phase
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Sealing Glands
Product Number 39024
Product Name Aptiv 15366021 GT 150 Series 1-Way Cable Seal, White, 22-20 Ga.
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

M12x1.5 Black Ventilation Bending Cable Gland - MIV-CA12B(BENDING) - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Traction Relief Cable Gland - 5306051 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.5000 inch (12.7 mm)
View Details