Aptiv Contact, Pin, Crimp, 0.5-1Mm2; Product Range Aptiv/delphi 15344866

Description
CONTACT, PIN, CRIMP, 0.5-1MM2; Product Range:Metri-Pack 150 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 150 Series Automotive Housing Connectors;RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, CRIMP, 0.5-1MM2; Product Range:Metri-Pack 150 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 150 Series Automotive Housing Connectors;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 0.5-1Mm2; Product Range Aptiv/delphi - 61AC8899 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 0.5-1Mm2; Product Range Aptiv/delphi
61AC8899
Contact, Pin, Crimp, 0.5-1Mm2; Product Range Aptiv/delphi 61AC8899
CONTACT, PIN, CRIMP, 0.5-1MM2; Product Range:Metri-Pack 150 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 150 Series Automotive Housing Connectors;RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 0.5-1MM2; Product Range:Metri-Pack 150 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Metri-Pack 150 Series Automotive Housing Connectors;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AC8899
Product Name Contact, Pin, Crimp, 0.5-1Mm2; Product Range Aptiv/delphi
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

UHF Male, RG58C/U - 8911 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
BNC Male Το SMA Male RF Adapter - ET-BMS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details