Aptiv Weather Pack Ii; Product Range Aptiv/delphi 15344720

Description
WEATHER PACK II; Product Range:Weather Pack Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:-; Contact Material:Copper Alloy; Contact Plating:Tin; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
WEATHER PACK II; Product Range:Weather Pack Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:-; Contact Material:Copper Alloy; Contact Plating:Tin; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weather Pack Ii; Product Range Aptiv/delphi - 61AC8898 - Newark, An Avnet Company
Chicago, IL, United States
Weather Pack Ii; Product Range Aptiv/delphi
61AC8898
Weather Pack Ii; Product Range Aptiv/delphi 61AC8898
WEATHER PACK II; Product Range:Weather Pack Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:-; Contact Material:Copper Alloy; Contact Plating:Tin; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

WEATHER PACK II; Product Range:Weather Pack Series; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:-; Contact Material:Copper Alloy; Contact Plating:Tin; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AC8898
Product Name Weather Pack Ii; Product Range Aptiv/delphi
Termination Crimp
Unlock Full Specs
to access all available technical data