Aptiv Contact, Socket, Crimp, 1.5-2.5Mm2; Product Range Aptiv/delphi 15344717

Description
CONTACT, SOCKET, CRIMP, 1.5-2.5MM2; Product Range:Weather Pack Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Weather Pack Series Automotive Housing RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, CRIMP, 1.5-2.5MM2; Product Range:Weather Pack Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Weather Pack Series Automotive Housing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Crimp, 1.5-2.5Mm2; Product Range Aptiv/delphi - 61AC8896 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 1.5-2.5Mm2; Product Range Aptiv/delphi
61AC8896
Contact, Socket, Crimp, 1.5-2.5Mm2; Product Range Aptiv/delphi 61AC8896
CONTACT, SOCKET, CRIMP, 1.5-2.5MM2; Product Range:Weather Pack Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Weather Pack Series Automotive Housing RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 1.5-2.5MM2; Product Range:Weather Pack Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv Weather Pack Series Automotive Housing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AC8896
Product Name Contact, Socket, Crimp, 1.5-2.5Mm2; Product Range Aptiv/delphi
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm C Connector, C 90° Plug - 190107 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details