Aptiv Housing Conn, Rcpt, 4Pos, Black; Product Range Aptiv/delphi 15337220

Description
HOUSING CONN, RCPT, 4POS, BLACK; Product Range:Metri-Pack 150 Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:Aptiv Metri-Pack 150 Series Automotive Contacts; Connector Body Material:-; IP Rating:-; Voltage Rating:-; RoHS Compliant: Yes
Description
HOUSING CONN, RCPT, 4POS, BLACK; Product Range:Metri-Pack 150 Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:Aptiv Metri-Pack 150 Series Automotive Contacts; Connector Body Material:-; IP Rating:-; Voltage Rating:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing Conn, Rcpt, 4Pos, Black; Product Range Aptiv/delphi - 61AC8895 - Newark, An Avnet Company
Chicago, IL, United States
Housing Conn, Rcpt, 4Pos, Black; Product Range Aptiv/delphi
61AC8895
Housing Conn, Rcpt, 4Pos, Black; Product Range Aptiv/delphi 61AC8895
HOUSING CONN, RCPT, 4POS, BLACK; Product Range:Metri-Pack 150 Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:Aptiv Metri-Pack 150 Series Automotive Contacts; Connector Body Material:-; IP Rating:-; Voltage Rating:-; RoHS Compliant: Yes

HOUSING CONN, RCPT, 4POS, BLACK; Product Range:Metri-Pack 150 Series; Gender:Receptacle; No. of Positions:4Ways; For Use With:Aptiv Metri-Pack 150 Series Automotive Contacts; Connector Body Material:-; IP Rating:-; Voltage Rating:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8895
Product Name Housing Conn, Rcpt, 4Pos, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details