Aptiv Aptiv 15326922 GT 280 Series, 14-way Sealed Male Connector 15326922

Description
Aptiv 15326922 GT 280 Series, 14-way Sealed Male Connector Category: GT 280 Connectors Manufacturer: Aptiv Number of Pins: 14 Amp Rating: 15A Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Features silver interface plating to meet the SAE J2030 heavy-duty electrical connector standard
Request a Quote
Description
Aptiv 15326922 GT 280 Series, 14-way Sealed Male Connector Category: GT 280 Connectors Manufacturer: Aptiv Number of Pins: 14 Amp Rating: 15A Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Features silver interface plating to meet the SAE J2030 heavy-duty electrical connector standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15326922 GT 280 Series, 14-way Sealed Male Connector - 38392 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15326922 GT 280 Series, 14-way Sealed Male Connector
38392
Aptiv 15326922 GT 280 Series, 14-way Sealed Male Connector 38392
Aptiv 15326922 GT 280 Series, 14-way Sealed Male Connector Category: GT 280 Connectors Manufacturer: Aptiv Number of Pins: 14 Amp Rating: 15A Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Features silver interface plating to meet the SAE J2030 heavy-duty electrical connector standard
  • Aptiv 15326922 GT 280 Series, 14-way Sealed Male Connector
  • Category: GT 280 Connectors
  • Manufacturer: Aptiv
  • Number of Pins: 14
  • Amp Rating: 15A
  • Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs
  • Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment
  • Low engagement force improves reliability, ergonomics, and installation efficiency
  • Seal retention and protection features help prevent loss or damage to the connector seal
  • More terminations per connection with increased design and application efficiency
  • Mates to ISO, SAE blades for compatibility with existing systems
  • Features silver interface plating to meet the SAE J2030 heavy-duty electrical connector standard
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 38392
Product Name Aptiv 15326922 GT 280 Series, 14-way Sealed Male Connector
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm TNC Straight Plug - 190408(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Straight
View Details