Aptiv Aptiv 15326917 GT 280 Series, 14 way Sealed Female Connector 15326917

Description
Aptiv 15326917 GT 280 Series, 14 way Sealed Female Connector Category: GT 280 Connectors Manufacturer: Aptiv Number of Pins: 14 Amp Rating: 15A Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Features silver interface plating to meet the SAE J2030 heavy-duty electrical connector standard
Request a Quote
Description
Aptiv 15326917 GT 280 Series, 14 way Sealed Female Connector Category: GT 280 Connectors Manufacturer: Aptiv Number of Pins: 14 Amp Rating: 15A Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Features silver interface plating to meet the SAE J2030 heavy-duty electrical connector standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15326917 GT 280 Series, 14 way Sealed Female Connector - 38391 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15326917 GT 280 Series, 14 way Sealed Female Connector
38391
Aptiv 15326917 GT 280 Series, 14 way Sealed Female Connector 38391
Aptiv 15326917 GT 280 Series, 14 way Sealed Female Connector Category: GT 280 Connectors Manufacturer: Aptiv Number of Pins: 14 Amp Rating: 15A Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Features silver interface plating to meet the SAE J2030 heavy-duty electrical connector standard
  • Aptiv 15326917 GT 280 Series, 14 way Sealed Female Connector
  • Category: GT 280 Connectors
  • Manufacturer: Aptiv
  • Number of Pins: 14
  • Amp Rating: 15A
  • Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs
  • Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment
  • Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal
  • More terminations per connection with increased design and application efficiency
  • Mates to ISO, SAE blades for compatibility with existing systems
  • Features silver interface plating to meet the SAE J2030 heavy-duty electrical connector standard
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 38391
Product Name Aptiv 15326917 GT 280 Series, 14 way Sealed Female Connector
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data