Aptiv Aptiv 15326856 GT 150 Series Sealed Female Connector, 14-way 15326856

Description
Aptiv 15326856 GT 150 Series Sealed Female Connector Category: GT 150 Connectors Manufacturer: Aptiv Component Type: Receptacle Housing Number of Pins: 14 Rugged and waterproof for off-road applications Small size is suited to fit the shrinking space requirements vehicles and equipment Use cavity plugs for any unused circuits and cable seals for each circuit Terminal removal tool item #431 available for extracting terminals from connector bodies Female terminals compatible with ISO or SAE blades Locks with integrated Connector Position Assurance (CPA) Tangless terminals with stamped serrations Secondary lock capabilities including Terminals Position Assurance (TPA) and Primary Lock Reinforcement (PLR) with positive connector seal retention or a Slide Lock Cover (SLC) for unsealed systems In-line connectors are ideally suited for space-limited applications
Request a Quote
Description
Aptiv 15326856 GT 150 Series Sealed Female Connector Category: GT 150 Connectors Manufacturer: Aptiv Component Type: Receptacle Housing Number of Pins: 14 Rugged and waterproof for off-road applications Small size is suited to fit the shrinking space requirements vehicles and equipment Use cavity plugs for any unused circuits and cable seals for each circuit Terminal removal tool item #431 available for extracting terminals from connector bodies Female terminals compatible with ISO or SAE blades Locks with integrated Connector Position Assurance (CPA) Tangless terminals with stamped serrations Secondary lock capabilities including Terminals Position Assurance (TPA) and Primary Lock Reinforcement (PLR) with positive connector seal retention or a Slide Lock Cover (SLC) for unsealed systems In-line connectors are ideally suited for space-limited applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15326856 GT 150 Series Sealed Female Connector, 14-way - 38359 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15326856 GT 150 Series Sealed Female Connector, 14-way
38359
Aptiv 15326856 GT 150 Series Sealed Female Connector, 14-way 38359
Aptiv 15326856 GT 150 Series Sealed Female Connector Category: GT 150 Connectors Manufacturer: Aptiv Component Type: Receptacle Housing Number of Pins: 14 Rugged and waterproof for off-road applications Small size is suited to fit the shrinking space requirements vehicles and equipment Use cavity plugs for any unused circuits and cable seals for each circuit Terminal removal tool item #431 available for extracting terminals from connector bodies Female terminals compatible with ISO or SAE blades Locks with integrated Connector Position Assurance (CPA) Tangless terminals with stamped serrations Secondary lock capabilities including Terminals Position Assurance (TPA) and Primary Lock Reinforcement (PLR) with positive connector seal retention or a Slide Lock Cover (SLC) for unsealed systems In-line connectors are ideally suited for space-limited applications
  • Aptiv 15326856 GT 150 Series Sealed Female Connector
  • Category: GT 150 Connectors
  • Manufacturer: Aptiv
  • Component Type: Receptacle Housing
  • Number of Pins: 14
  • Rugged and waterproof for off-road applications
  • Small size is suited to fit the shrinking space requirements vehicles and equipment
  • Use cavity plugs for any unused circuits and cable seals for each circuit
  • Terminal removal tool item #431 available for extracting terminals from connector bodies
  • Female terminals compatible with ISO or SAE blades
  • Locks with integrated Connector Position Assurance (CPA)
  • Tangless terminals with stamped serrations
  • Secondary lock capabilities including Terminals Position Assurance (TPA) and Primary Lock Reinforcement (PLR) with positive connector seal retention or a Slide Lock Cover (SLC) for unsealed systems
  • In-line connectors are ideally suited for space-limited applications
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Electrical Connectors
Product Number 38359
Product Name Aptiv 15326856 GT 150 Series Sealed Female Connector, 14-way
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Headers - 1-2324306-1 - TE Connectivity
Specs
Connector Type Automotive Connector
Termination Through Hole - Screw
Mounting Panel Mount
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2611/1000-541-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Coaxial Adapters - TE-A-2435-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
“N” Male to BNC Female, Adapter - 9326 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details