Aptiv Housing Conn, Plug, 10Pos, Black; Product Range Aptiv/delphi 15326847

Description
HOUSING CONN, PLUG, 10POS, BLACK; Product Range:GT 150 Series; Gender:Plug; No. of Positions:10Ways; For Use With:Aptiv GT 150 Series 15326268 Pin Contact; Connector Body Material:-; IP Rating:-; Voltage Rating:-; Current Rating:15A;RoHS Compliant: Yes
Description
HOUSING CONN, PLUG, 10POS, BLACK; Product Range:GT 150 Series; Gender:Plug; No. of Positions:10Ways; For Use With:Aptiv GT 150 Series 15326268 Pin Contact; Connector Body Material:-; IP Rating:-; Voltage Rating:-; Current Rating:15A;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing Conn, Plug, 10Pos, Black; Product Range Aptiv/delphi - 61AC8892 - Newark, An Avnet Company
Chicago, IL, United States
Housing Conn, Plug, 10Pos, Black; Product Range Aptiv/delphi
61AC8892
Housing Conn, Plug, 10Pos, Black; Product Range Aptiv/delphi 61AC8892
HOUSING CONN, PLUG, 10POS, BLACK; Product Range:GT 150 Series; Gender:Plug; No. of Positions:10Ways; For Use With:Aptiv GT 150 Series 15326268 Pin Contact; Connector Body Material:-; IP Rating:-; Voltage Rating:-; Current Rating:15A;RoHS Compliant: Yes

HOUSING CONN, PLUG, 10POS, BLACK; Product Range:GT 150 Series; Gender:Plug; No. of Positions:10Ways; For Use With:Aptiv GT 150 Series 15326268 Pin Contact; Connector Body Material:-; IP Rating:-; Voltage Rating:-; Current Rating:15A;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8892
Product Name Housing Conn, Plug, 10Pos, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details