Aptiv Housing Conn, Rcpt, 10Pos, Black; Product Range Aptiv/delphi 15326842

Description
HOUSING CONN, RCPT, 10POS, BLACK; Product Range:GT 150 Series; Gender:Receptacle; No. of Positions:10Ways; For Use With:Aptiv GT 150 Series 12191818 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage Rating:-; Current RoHS Compliant: Yes
Description
HOUSING CONN, RCPT, 10POS, BLACK; Product Range:GT 150 Series; Gender:Receptacle; No. of Positions:10Ways; For Use With:Aptiv GT 150 Series 12191818 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage Rating:-; Current RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing Conn, Rcpt, 10Pos, Black; Product Range Aptiv/delphi - 61AC8891 - Newark, An Avnet Company
Chicago, IL, United States
Housing Conn, Rcpt, 10Pos, Black; Product Range Aptiv/delphi
61AC8891
Housing Conn, Rcpt, 10Pos, Black; Product Range Aptiv/delphi 61AC8891
HOUSING CONN, RCPT, 10POS, BLACK; Product Range:GT 150 Series; Gender:Receptacle; No. of Positions:10Ways; For Use With:Aptiv GT 150 Series 12191818 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage Rating:-; Current RoHS Compliant: Yes

HOUSING CONN, RCPT, 10POS, BLACK; Product Range:GT 150 Series; Gender:Receptacle; No. of Positions:10Ways; For Use With:Aptiv GT 150 Series 12191818 Socket Contact; Connector Body Material:-; IP Rating:-; Voltage Rating:-; Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8891
Product Name Housing Conn, Rcpt, 10Pos, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details