Aptiv Aptiv 15326666 GT 280 Series, 16-Way Sealed Female Connector 15326666

Description
Aptiv 15326666 16-Way Female Connectors Category: GT 280 Series Connectors Manufacturer: Aptiv Number of Pins: 16 Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Female connector housings take female terminals Features silver interface plating to meet the SAE J2030 heavy-duty electrical connector standard
Request a Quote
Description
Aptiv 15326666 16-Way Female Connectors Category: GT 280 Series Connectors Manufacturer: Aptiv Number of Pins: 16 Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Female connector housings take female terminals Features silver interface plating to meet the SAE J2030 heavy-duty electrical connector standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15326666 GT 280 Series, 16-Way Sealed Female Connector - 38388 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15326666 GT 280 Series, 16-Way Sealed Female Connector
38388
Aptiv 15326666 GT 280 Series, 16-Way Sealed Female Connector 38388
Aptiv 15326666 16-Way Female Connectors Category: GT 280 Series Connectors Manufacturer: Aptiv Number of Pins: 16 Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Female connector housings take female terminals Features silver interface plating to meet the SAE J2030 heavy-duty electrical connector standard
  • Aptiv 15326666 16-Way Female Connectors
  • Category: GT 280 Series Connectors
  • Manufacturer: Aptiv
  • Number of Pins: 16
  • Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs
  • Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment
  • Low engagement force improves reliability, ergonomics, and installation efficiency
  • Seal retention and protection features help prevent loss or damage to the connector seal
  • More terminations per connection with increased design and application efficiency
  • Mates to ISO, SAE blades for compatibility with existing systems
  • Female connector housings take female terminals
  • Features silver interface plating to meet the SAE J2030 heavy-duty electrical connector standard
Supplier's Site
Connectors - 15326666 - ODG (Origin Data Global)
Shenzhen, China
Connectors
15326666
Connectors 15326666
Automotive Connectors 16 Way F GT 280 Sealed

Automotive Connectors 16 Way F GT 280 Sealed

Supplier's Site

Technical Specifications

  Waytek, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 38388 15326666
Product Name Aptiv 15326666 GT 280 Series, 16-Way Sealed Female Connector Connectors
Connector Type Automotive Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data