Aptiv Aptiv 15326427 GT 150 Series, 18 Ga., Gold-Plated Female Terminals on Reel 15326427

Description
Reel Size: 3500 Aptiv 15326427 Female Terminals on Reel Category: GT 150 Series Connectors Manufacturer: Aptiv Component Type: Female Terminal Gauge 18 Contact Plating: Gold Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features ,help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Receptacle Housing take female terminals
Request a Quote
Description
Reel Size: 3500 Aptiv 15326427 Female Terminals on Reel Category: GT 150 Series Connectors Manufacturer: Aptiv Component Type: Female Terminal Gauge 18 Contact Plating: Gold Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features ,help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Receptacle Housing take female terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15326427 GT 150 Series, 18 Ga., Gold-Plated Female Terminals on Reel - 31473R - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15326427 GT 150 Series, 18 Ga., Gold-Plated Female Terminals on Reel
31473R
Aptiv 15326427 GT 150 Series, 18 Ga., Gold-Plated Female Terminals on Reel 31473R
Reel Size: 3500 Aptiv 15326427 Female Terminals on Reel Category: GT 150 Series Connectors Manufacturer: Aptiv Component Type: Female Terminal Gauge 18 Contact Plating: Gold Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features ,help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Receptacle Housing take female terminals

Reel Size: 3500

  • Aptiv 15326427 Female Terminals on Reel
  • Category: GT 150 Series Connectors
  • Manufacturer: Aptiv
  • Component Type: Female Terminal
  • Gauge 18
  • Contact Plating: Gold
  • Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs
  • Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment
  • Low engagement force improves reliability, ergonomics, and installation efficiency
  • Seal retention and protection features ,help prevent loss or damage to the connector seal
  • More terminations per connection with increased design and application efficiency
  • Mates to ISO, SAE blades for compatibility with existing systems
  • Receptacle Housing take female terminals
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 31473R
Product Name Aptiv 15326427 GT 150 Series, 18 Ga., Gold-Plated Female Terminals on Reel
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data