Aptiv Aptiv 15326427 GT 150 Series, 18 Ga., Gold-Plated Loose Female Terminal 15326427-L

Description
Aptiv 15326427 Loose Female Terminals Category: GT 150 Series Connectors Manufacturer: Aptiv Component Type: Female Terminal Gauge 18 Contact Plating: Gold Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Receptacle Housing take female terminals
Request a Quote
Description
Aptiv 15326427 Loose Female Terminals Category: GT 150 Series Connectors Manufacturer: Aptiv Component Type: Female Terminal Gauge 18 Contact Plating: Gold Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Receptacle Housing take female terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15326427 GT 150 Series, 18 Ga., Gold-Plated Loose Female Terminal - 31473 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15326427 GT 150 Series, 18 Ga., Gold-Plated Loose Female Terminal
31473
Aptiv 15326427 GT 150 Series, 18 Ga., Gold-Plated Loose Female Terminal 31473
Aptiv 15326427 Loose Female Terminals Category: GT 150 Series Connectors Manufacturer: Aptiv Component Type: Female Terminal Gauge 18 Contact Plating: Gold Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Receptacle Housing take female terminals
  • Aptiv 15326427 Loose Female Terminals
  • Category: GT 150 Series Connectors
  • Manufacturer: Aptiv
  • Component Type: Female Terminal
  • Gauge 18
  • Contact Plating: Gold
  • Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs
  • Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment
  • Low engagement force improves reliability, ergonomics, and installation efficiency
  • Seal retention and protection features help prevent loss or damage to the connector seal
  • More terminations per connection with increased design and application efficiency
  • Mates to ISO, SAE blades for compatibility with existing systems
  • Receptacle Housing take female terminals
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 31473
Product Name Aptiv 15326427 GT 150 Series, 18 Ga., Gold-Plated Loose Female Terminal
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details
METRIC SCREW TERMINAL (BLUE) - 7696-5 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers