Aptiv Aptiv 15326426 GT 150 Series, 20 Ga., Gold-Plated Female Terminals on Reel 15326426

Description
Reel Size: 4000 Aptiv 15326426 Female Terminals on Reel Category: GT 150 Series Connectors Manufacturer: Aptiv Component Type: Female Terminal Gauge 20 Contact Plating: Gold Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Receptacle Housing take female terminals
Request a Quote
Description
Reel Size: 4000 Aptiv 15326426 Female Terminals on Reel Category: GT 150 Series Connectors Manufacturer: Aptiv Component Type: Female Terminal Gauge 20 Contact Plating: Gold Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Receptacle Housing take female terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15326426 GT 150 Series, 20 Ga., Gold-Plated Female Terminals on Reel - 31472R - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15326426 GT 150 Series, 20 Ga., Gold-Plated Female Terminals on Reel
31472R
Aptiv 15326426 GT 150 Series, 20 Ga., Gold-Plated Female Terminals on Reel 31472R
Reel Size: 4000 Aptiv 15326426 Female Terminals on Reel Category: GT 150 Series Connectors Manufacturer: Aptiv Component Type: Female Terminal Gauge 20 Contact Plating: Gold Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Receptacle Housing take female terminals

Reel Size: 4000

  • Aptiv 15326426 Female Terminals on Reel
  • Category: GT 150 Series Connectors
  • Manufacturer: Aptiv
  • Component Type: Female Terminal
  • Gauge 20
  • Contact Plating: Gold
  • Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs
  • Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment
  • Low engagement force improves reliability, ergonomics, and installation efficiency
  • Seal retention and protection features help prevent loss or damage to the connector seal
  • More terminations per connection with increased design and application efficiency
  • Mates to ISO, SAE blades for compatibility with existing systems
  • Receptacle Housing take female terminals
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 31472R
Product Name Aptiv 15326426 GT 150 Series, 20 Ga., Gold-Plated Female Terminals on Reel
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Un-Insulated Ferrules - 2388.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers