Aptiv Aptiv 15326426 GT 150 Series, 20 Ga., Gold-Plated Loose Female Terminal 15326426-L

Description
Aptiv 15326426 Loose Female Terminals Category: GT 150 Series Connectors Manufacturer: Aptiv Component Type: Female Terminal Gauge 20 Contact Plating: Gold Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Receptacle Housing take female terminals
Request a Quote
Description
Aptiv 15326426 Loose Female Terminals Category: GT 150 Series Connectors Manufacturer: Aptiv Component Type: Female Terminal Gauge 20 Contact Plating: Gold Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Receptacle Housing take female terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15326426 GT 150 Series, 20 Ga., Gold-Plated Loose Female Terminal - 31472 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15326426 GT 150 Series, 20 Ga., Gold-Plated Loose Female Terminal
31472
Aptiv 15326426 GT 150 Series, 20 Ga., Gold-Plated Loose Female Terminal 31472
Aptiv 15326426 Loose Female Terminals Category: GT 150 Series Connectors Manufacturer: Aptiv Component Type: Female Terminal Gauge 20 Contact Plating: Gold Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Receptacle Housing take female terminals
  • Aptiv 15326426 Loose Female Terminals
  • Category: GT 150 Series Connectors
  • Manufacturer: Aptiv
  • Component Type: Female Terminal
  • Gauge 20
  • Contact Plating: Gold
  • Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs
  • Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment
  • Low engagement force improves reliability, ergonomics, and installation efficiency
  • Seal retention and protection features help prevent loss or damage to the connector seal
  • More terminations per connection with increased design and application efficiency
  • Mates to ISO, SAE blades for compatibility with existing systems
  • Receptacle Housing take female terminals
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 31472
Product Name Aptiv 15326426 GT 150 Series, 20 Ga., Gold-Plated Loose Female Terminal
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Dual Wire Ferrules - 2802.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details