Aptiv Contact, Pin, Crimp, 0.35-2.5Mm2; Product Range Aptiv/delphi 15326269

Description
CONTACT, PIN, CRIMP, 0.35-2.5MM2; Product Range:AF 4.1 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv AF 4.1 Series Automotive Housing Connectors; Contact RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, CRIMP, 0.35-2.5MM2; Product Range:AF 4.1 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv AF 4.1 Series Automotive Housing Connectors; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 0.35-2.5Mm2; Product Range Aptiv/delphi - 61AC8890 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 0.35-2.5Mm2; Product Range Aptiv/delphi
61AC8890
Contact, Pin, Crimp, 0.35-2.5Mm2; Product Range Aptiv/delphi 61AC8890
CONTACT, PIN, CRIMP, 0.35-2.5MM2; Product Range:AF 4.1 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv AF 4.1 Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 0.35-2.5MM2; Product Range:AF 4.1 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv AF 4.1 Series Automotive Housing Connectors; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AC8890
Product Name Contact, Pin, Crimp, 0.35-2.5Mm2; Product Range Aptiv/delphi
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Connectors Circular, Plastic, Medical Grade - CAB.H02.GLA.C72G - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Coaxial Adapters - NABB - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers