Aptiv Aptiv 15326269 GT 150 Series, 18-16 Ga., Sealed Male Terminals on Reel 15326269

Description
Reel Size: 4000 Aptiv 15326269 Male Terminals on Reel Category: GT 150 Series Connectors Manufacturer: Aptiv Component Type: Male Terminal Gauge 18-16 Contact Plating: Tin Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Receptacle Housing take male terminals
Request a Quote
Description
Reel Size: 4000 Aptiv 15326269 Male Terminals on Reel Category: GT 150 Series Connectors Manufacturer: Aptiv Component Type: Male Terminal Gauge 18-16 Contact Plating: Tin Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Receptacle Housing take male terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15326269 GT 150 Series, 18-16 Ga., Sealed Male Terminals on Reel - 31470R - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15326269 GT 150 Series, 18-16 Ga., Sealed Male Terminals on Reel
31470R
Aptiv 15326269 GT 150 Series, 18-16 Ga., Sealed Male Terminals on Reel 31470R
Reel Size: 4000 Aptiv 15326269 Male Terminals on Reel Category: GT 150 Series Connectors Manufacturer: Aptiv Component Type: Male Terminal Gauge 18-16 Contact Plating: Tin Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Receptacle Housing take male terminals

Reel Size: 4000

  • Aptiv 15326269 Male Terminals on Reel
  • Category: GT 150 Series Connectors
  • Manufacturer: Aptiv
  • Component Type: Male Terminal
  • Gauge 18-16
  • Contact Plating: Tin
  • Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs
  • Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment
  • Low engagement force improves reliability, ergonomics, and installation efficiency
  • Seal retention and protection features help prevent loss or damage to the connector seal
  • More terminations per connection with increased design and application efficiency
  • Mates to ISO, SAE blades for compatibility with existing systems
  • Receptacle Housing take male terminals
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 31470R
Product Name Aptiv 15326269 GT 150 Series, 18-16 Ga., Sealed Male Terminals on Reel
North American 18 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Terminals - Turret Connectors - 36-1562-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
2 suppliers
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details