Aptiv Aptiv 15326269 GT 150 Series, 18-16 Ga., Sealed Loose Male Terminal 15326269-L

Description
Aptiv 15326269 Loose Male Terminals Category: GT 150 Series Connectors Manufacturer: Aptiv Component Type: Male Terminal Gauge 18-16 Contact Plating: Tin Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Receptacle Housing take male terminals
Request a Quote Datasheet
Description
Aptiv 15326269 Loose Male Terminals Category: GT 150 Series Connectors Manufacturer: Aptiv Component Type: Male Terminal Gauge 18-16 Contact Plating: Tin Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Receptacle Housing take male terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15326269 GT 150 Series, 18-16 Ga., Sealed Loose Male Terminal - 31470 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15326269 GT 150 Series, 18-16 Ga., Sealed Loose Male Terminal
31470
Aptiv 15326269 GT 150 Series, 18-16 Ga., Sealed Loose Male Terminal 31470
Aptiv 15326269 Loose Male Terminals Category: GT 150 Series Connectors Manufacturer: Aptiv Component Type: Male Terminal Gauge 18-16 Contact Plating: Tin Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Receptacle Housing take male terminals
  • Aptiv 15326269 Loose Male Terminals
  • Category: GT 150 Series Connectors
  • Manufacturer: Aptiv
  • Component Type: Male Terminal
  • Gauge 18-16
  • Contact Plating: Tin
  • Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs
  • Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment
  • Low engagement force improves reliability, ergonomics, and installation efficiency
  • Seal retention and protection features help prevent loss or damage to the connector seal
  • More terminations per connection with increased design and application efficiency
  • Mates to ISO, SAE blades for compatibility with existing systems
  • Receptacle Housing take male terminals
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 31470
Product Name Aptiv 15326269 GT 150 Series, 18-16 Ga., Sealed Loose Male Terminal
North American 18 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Terminals - Turret Connectors - 36-1502-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details