Aptiv Aptiv 15326004 GT 280 Series, 10-12 Ga., Sealed Female Terminals on Reel 15326004

Description
Reel Size: 2000 Aptiv 15326004 Female Terminals on Reel Category: GT 280 Series Connectors Manufacturer: Aptiv Contact Plating: Tin Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Female connector bodies take female terminals
Request a Quote
Description
Reel Size: 2000 Aptiv 15326004 Female Terminals on Reel Category: GT 280 Series Connectors Manufacturer: Aptiv Contact Plating: Tin Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Female connector bodies take female terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15326004 GT 280 Series, 10-12 Ga., Sealed Female Terminals on Reel - 30477R - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15326004 GT 280 Series, 10-12 Ga., Sealed Female Terminals on Reel
30477R
Aptiv 15326004 GT 280 Series, 10-12 Ga., Sealed Female Terminals on Reel 30477R
Reel Size: 2000 Aptiv 15326004 Female Terminals on Reel Category: GT 280 Series Connectors Manufacturer: Aptiv Contact Plating: Tin Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Low engagement force improves reliability, ergonomics, and installation efficiency Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Female connector bodies take female terminals

Reel Size: 2000

  • Aptiv 15326004 Female Terminals on Reel
  • Category: GT 280 Series Connectors
  • Manufacturer: Aptiv
  • Contact Plating: Tin
  • Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs
  • Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment
  • Low engagement force improves reliability, ergonomics, and installation efficiency
  • Seal retention and protection features help prevent loss or damage to the connector seal
  • More terminations per connection with increased design and application efficiency
  • Mates to ISO, SAE blades for compatibility with existing systems
  • Female connector bodies take female terminals
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30477R
Product Name Aptiv 15326004 GT 280 Series, 10-12 Ga., Sealed Female Terminals on Reel
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 10150494-101TRLF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Ferrules - 2867.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details