Aptiv Aptiv 15324994 Metri-Pack 630 Series Cable Seal, Gray (Previously 12052387) 15324994

Description
Aptiv 15324994 Cable Seals Category: Aptiv Metri-Pack 630 Series Manufacturer: Aptiv Series: 630 Series Previously Delphi 12052387 Color: Gray Cable diameter: 2.81 mm - 3.75 mm Metri-Pack 630 connectors are well suited for rigorous demands of under-hood environments Metri-Pack 630 sealed connectors exceed requirements for most marine, vehicle, heavy-duty mobile, and industrial equipment applications Easy Installation: Select Metri-Pack 630 male connector bodies and female connector bodies Select number of male terminals and female terminals needed, one terminal for each cavity Choose cable seal based on wire gauge Cavity plugs are required for all unused pin locations Use crimp tool 553 for 12-10 Ga. Metri-Pack 480 and 630 series terminals
Request a Quote
Description
Aptiv 15324994 Cable Seals Category: Aptiv Metri-Pack 630 Series Manufacturer: Aptiv Series: 630 Series Previously Delphi 12052387 Color: Gray Cable diameter: 2.81 mm - 3.75 mm Metri-Pack 630 connectors are well suited for rigorous demands of under-hood environments Metri-Pack 630 sealed connectors exceed requirements for most marine, vehicle, heavy-duty mobile, and industrial equipment applications Easy Installation: Select Metri-Pack 630 male connector bodies and female connector bodies Select number of male terminals and female terminals needed, one terminal for each cavity Choose cable seal based on wire gauge Cavity plugs are required for all unused pin locations Use crimp tool 553 for 12-10 Ga. Metri-Pack 480 and 630 series terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15324994 Metri-Pack 630 Series Cable Seal, Gray (Previously 12052387) - 39017 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15324994 Metri-Pack 630 Series Cable Seal, Gray (Previously 12052387)
39017
Aptiv 15324994 Metri-Pack 630 Series Cable Seal, Gray (Previously 12052387) 39017
Aptiv 15324994 Cable Seals Category: Aptiv Metri-Pack 630 Series Manufacturer: Aptiv Series: 630 Series Previously Delphi 12052387 Color: Gray Cable diameter: 2.81 mm - 3.75 mm Metri-Pack 630 connectors are well suited for rigorous demands of under-hood environments Metri-Pack 630 sealed connectors exceed requirements for most marine, vehicle, heavy-duty mobile, and industrial equipment applications Easy Installation: Select Metri-Pack 630 male connector bodies and female connector bodies Select number of male terminals and female terminals needed, one terminal for each cavity Choose cable seal based on wire gauge Cavity plugs are required for all unused pin locations Use crimp tool 553 for 12-10 Ga. Metri-Pack 480 and 630 series terminals
  • Aptiv 15324994 Cable Seals
  • Category: Aptiv Metri-Pack 630 Series
  • Manufacturer: Aptiv
  • Series: 630 Series
  • Previously Delphi 12052387
  • Color: Gray
  • Cable diameter: 2.81 mm - 3.75 mm
  • Metri-Pack 630 connectors are well suited for rigorous demands of under-hood environments
  • Metri-Pack 630 sealed connectors exceed requirements for most marine, vehicle, heavy-duty mobile, and industrial equipment applications

Easy Installation:

  • Select Metri-Pack 630 male connector bodies and female connector bodies
  • Select number of male terminals and female terminals needed, one terminal for each cavity
  • Choose cable seal based on wire gauge
  • Cavity plugs are required for all unused pin locations
  • Use crimp tool 553 for 12-10 Ga. Metri-Pack 480 and 630 series terminals
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Sealing Glands
Product Number 39017
Product Name Aptiv 15324994 Metri-Pack 630 Series Cable Seal, Gray (Previously 12052387)
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable and Cord Grips - 1920-5308903/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details