Aptiv Aptiv 15324990 Metri-Pack 480 Series Cable Seal, Purple 15324990

Description
Aptiv 15324990 Cable Seals Category: Aptiv Metri-Pack 480 Series Manufacturer: Aptiv Series: 480 Series Color: Purple Cable diameter: 3.61 mm - 4.50 mm Easy Installation: Select Metri-Pack 480 male connector bodies and female connector bodies Select number of terminals needed, one terminal for each contact Choose cable seal based on wire gauge Cavity plugs are required for all unused pin locations Use crimp tool 553 for 12-10 Ga. Metri-Pack 480 & 630 series terminals
Request a Quote
Description
Aptiv 15324990 Cable Seals Category: Aptiv Metri-Pack 480 Series Manufacturer: Aptiv Series: 480 Series Color: Purple Cable diameter: 3.61 mm - 4.50 mm Easy Installation: Select Metri-Pack 480 male connector bodies and female connector bodies Select number of terminals needed, one terminal for each contact Choose cable seal based on wire gauge Cavity plugs are required for all unused pin locations Use crimp tool 553 for 12-10 Ga. Metri-Pack 480 & 630 series terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15324990 Metri-Pack 480 Series Cable Seal, Purple - 39014 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15324990 Metri-Pack 480 Series Cable Seal, Purple
39014
Aptiv 15324990 Metri-Pack 480 Series Cable Seal, Purple 39014
Aptiv 15324990 Cable Seals Category: Aptiv Metri-Pack 480 Series Manufacturer: Aptiv Series: 480 Series Color: Purple Cable diameter: 3.61 mm - 4.50 mm Easy Installation: Select Metri-Pack 480 male connector bodies and female connector bodies Select number of terminals needed, one terminal for each contact Choose cable seal based on wire gauge Cavity plugs are required for all unused pin locations Use crimp tool 553 for 12-10 Ga. Metri-Pack 480 & 630 series terminals
  • Aptiv 15324990 Cable Seals
  • Category: Aptiv Metri-Pack 480 Series
  • Manufacturer: Aptiv
  • Series: 480 Series
  • Color: Purple
  • Cable diameter: 3.61 mm - 4.50 mm

Easy Installation:

  • Select Metri-Pack 480 male connector bodies and female connector bodies
  • Select number of terminals needed, one terminal for each contact
  • Choose cable seal based on wire gauge
  • Cavity plugs are required for all unused pin locations
  • Use crimp tool 553 for 12-10 Ga. Metri-Pack 480 & 630 series terminals
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Sealing Glands
Product Number 39014
Product Name Aptiv 15324990 Metri-Pack 480 Series Cable Seal, Purple
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
TNDLD - line bushing - BARTEC
Specs
Application Cable & Wire
View Details
Cable Gland; Nickel-Plated Brass; 6 to 9 mm; 3.5 to 7.5 mm; PG 13.5; 24 mm - 70075243 - Allied Electronics, Inc.
Specs
Application Cable & Wire
Material Brass
Operating Temperature -40 to 275 F (-40 to 135 C)
View Details