Aptiv Aptiv 15324989 Metri-Pack 480 Series Cable Seal, Red (Previously 12048442) 15324989

Description
Aptiv 15324989 Cable Seals Category: Aptiv Metri-Pack 480 Series Manufacturer: Aptiv Series: 480 Series Previously Delphi 12048442 Color: Red Cable diameter: 2.81 mm - 3.75 mm Easy Installation: Select Metri-Pack 480 male connector bodies and female connector bodies Select number of terminals needed, one terminal for each contact Choose cable seal based on wire gauge Cavity plugs are required for all unused pin locations Use crimp tool 553 for 12-10 Ga. Metri-Pack 480 & 630 series terminals
Request a Quote
Description
Aptiv 15324989 Cable Seals Category: Aptiv Metri-Pack 480 Series Manufacturer: Aptiv Series: 480 Series Previously Delphi 12048442 Color: Red Cable diameter: 2.81 mm - 3.75 mm Easy Installation: Select Metri-Pack 480 male connector bodies and female connector bodies Select number of terminals needed, one terminal for each contact Choose cable seal based on wire gauge Cavity plugs are required for all unused pin locations Use crimp tool 553 for 12-10 Ga. Metri-Pack 480 & 630 series terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15324989 Metri-Pack 480 Series Cable Seal, Red (Previously 12048442) - 39013 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15324989 Metri-Pack 480 Series Cable Seal, Red (Previously 12048442)
39013
Aptiv 15324989 Metri-Pack 480 Series Cable Seal, Red (Previously 12048442) 39013
Aptiv 15324989 Cable Seals Category: Aptiv Metri-Pack 480 Series Manufacturer: Aptiv Series: 480 Series Previously Delphi 12048442 Color: Red Cable diameter: 2.81 mm - 3.75 mm Easy Installation: Select Metri-Pack 480 male connector bodies and female connector bodies Select number of terminals needed, one terminal for each contact Choose cable seal based on wire gauge Cavity plugs are required for all unused pin locations Use crimp tool 553 for 12-10 Ga. Metri-Pack 480 & 630 series terminals
  • Aptiv 15324989 Cable Seals
  • Category: Aptiv Metri-Pack 480 Series
  • Manufacturer: Aptiv
  • Series: 480 Series
  • Previously Delphi 12048442
  • Color: Red
  • Cable diameter: 2.81 mm - 3.75 mm

Easy Installation:

  • Select Metri-Pack 480 male connector bodies and female connector bodies
  • Select number of terminals needed, one terminal for each contact
  • Choose cable seal based on wire gauge
  • Cavity plugs are required for all unused pin locations
  • Use crimp tool 553 for 12-10 Ga. Metri-Pack 480 & 630 series terminals
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Sealing Glands
Product Number 39013
Product Name Aptiv 15324989 Metri-Pack 480 Series Cable Seal, Red (Previously 12048442)
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 4305094 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details