Aptiv Aptiv 15324981 Metri-Pack 280 Series Cable Seal, Blue (Previously 12015193) 15324981

Description
Aptiv 15324981 Cable Seals Category: Aptiv Metri-Pack 280 Series Manufacturer: Aptiv Series: 280 Series Previously Delphi 12015193 Color: Blue Cable diameter: 3.45 mm - 4.30 mm GPT wire gauge: 12 Ga. SXL wire gauge: 14 Ga. Tower half connector body comes with a self lubricating silicone seal to reduce the engagement assembly force 16VDC; 20A -40°F (-40°C) to 257°F (125°C) IP66 Rating Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Metri-Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote Datasheet
Description
Aptiv 15324981 Cable Seals Category: Aptiv Metri-Pack 280 Series Manufacturer: Aptiv Series: 280 Series Previously Delphi 12015193 Color: Blue Cable diameter: 3.45 mm - 4.30 mm GPT wire gauge: 12 Ga. SXL wire gauge: 14 Ga. Tower half connector body comes with a self lubricating silicone seal to reduce the engagement assembly force 16VDC; 20A -40°F (-40°C) to 257°F (125°C) IP66 Rating Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Metri-Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15324981 Metri-Pack 280 Series Cable Seal, Blue (Previously 12015193) - 39002 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15324981 Metri-Pack 280 Series Cable Seal, Blue (Previously 12015193)
39002
Aptiv 15324981 Metri-Pack 280 Series Cable Seal, Blue (Previously 12015193) 39002
Aptiv 15324981 Cable Seals Category: Aptiv Metri-Pack 280 Series Manufacturer: Aptiv Series: 280 Series Previously Delphi 12015193 Color: Blue Cable diameter: 3.45 mm - 4.30 mm GPT wire gauge: 12 Ga. SXL wire gauge: 14 Ga. Tower half connector body comes with a self lubricating silicone seal to reduce the engagement assembly force 16VDC; 20A -40°F (-40°C) to 257°F (125°C) IP66 Rating Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Metri-Pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
  • Aptiv 15324981 Cable Seals
  • Category: Aptiv Metri-Pack 280 Series
  • Manufacturer: Aptiv
  • Series: 280 Series
  • Previously Delphi 12015193
  • Color: Blue
  • Cable diameter: 3.45 mm - 4.30 mm
  • GPT wire gauge: 12 Ga.
  • SXL wire gauge: 14 Ga.
  • Tower half connector body comes with a self lubricating silicone seal to reduce the engagement assembly force
  • 16VDC; 20A
  • -40°F (-40°C) to 257°F (125°C)
  • IP66 Rating

Assembly Instructions:

  • Apply the cable seal to your wire before stripping
  • Align the cable seal with wire insulation
  • Insert Metri-Pack terminal in a crimping tool, then position the wire, seal in place
  • Crimp and visually inspect for good crimp before installing in connector body
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Sealing Glands
Product Number 39002
Product Name Aptiv 15324981 Metri-Pack 280 Series Cable Seal, Blue (Previously 12015193)
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2100610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.5118 to 0.7874 inch (13 to 20 mm)
View Details
Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
M16x1.5 Ventilation Cable Gland (5-10) - MIV-CA16AB - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Conduit Gland SEM-FAST Straight - 3805017 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Mounting Size 1.57 inch (40 mm)
View Details