Aptiv Aptiv 15324980 Metri-Pack 280 Series Gray Cable Seal (Previously 12010293) 15324980

Description
Aptiv 15324980 Metri-Pack 280 Series Gray Cable Seal Category: Aptiv Metri-Pack 280 Series Manufacturer: Aptiv Series: 280 Series Color: Gray Cable OD: 2.85 mm - 3.49 mm GPT wire Gauge 14 SXL wire Gauge 16 IP66 Rating Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Metri-pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote Datasheet
Description
Aptiv 15324980 Metri-Pack 280 Series Gray Cable Seal Category: Aptiv Metri-Pack 280 Series Manufacturer: Aptiv Series: 280 Series Color: Gray Cable OD: 2.85 mm - 3.49 mm GPT wire Gauge 14 SXL wire Gauge 16 IP66 Rating Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Metri-pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15324980 Metri-Pack 280 Series Gray Cable Seal (Previously 12010293) - 39001 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15324980 Metri-Pack 280 Series Gray Cable Seal (Previously 12010293)
39001
Aptiv 15324980 Metri-Pack 280 Series Gray Cable Seal (Previously 12010293) 39001
Aptiv 15324980 Metri-Pack 280 Series Gray Cable Seal Category: Aptiv Metri-Pack 280 Series Manufacturer: Aptiv Series: 280 Series Color: Gray Cable OD: 2.85 mm - 3.49 mm GPT wire Gauge 14 SXL wire Gauge 16 IP66 Rating Assembly Instructions: Apply the cable seal to your wire before stripping Align the cable seal with wire insulation Insert Metri-pack terminal in a crimping tool, then position the wire, seal in place Crimp and visually inspect for good crimp before installing in connector body
  • Aptiv 15324980 Metri-Pack 280 Series Gray Cable Seal
  • Category: Aptiv Metri-Pack 280 Series
  • Manufacturer: Aptiv
  • Series: 280 Series
  • Color: Gray
  • Cable OD: 2.85 mm - 3.49 mm
  • GPT wire Gauge 14
  • SXL wire Gauge 16
  • IP66 Rating

Assembly Instructions:

  • Apply the cable seal to your wire before stripping
  • Align the cable seal with wire insulation
  • Insert Metri-pack terminal in a crimping tool, then position the wire, seal in place
  • Crimp and visually inspect for good crimp before installing in connector body
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Sealing Glands
Product Number 39001
Product Name Aptiv 15324980 Metri-Pack 280 Series Gray Cable Seal (Previously 12010293)
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248679 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Cable Glands - 2101328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details