Aptiv Aptiv 15324976 Cable Seal, White, Metri-Pack 150 Series 15324976

Description
Aptiv 15324976 Cable Seal Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Max. Cable Dia: 2.15" Min. Cable Dia: 1.6" SXL wire Ga.: 22-20 White Previously Delphi 12089678
Request a Quote Datasheet
Description
Aptiv 15324976 Cable Seal Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Max. Cable Dia: 2.15" Min. Cable Dia: 1.6" SXL wire Ga.: 22-20 White Previously Delphi 12089678
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15324976 Cable Seal, White, Metri-Pack 150 Series - 39045 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15324976 Cable Seal, White, Metri-Pack 150 Series
39045
Aptiv 15324976 Cable Seal, White, Metri-Pack 150 Series 39045
Aptiv 15324976 Cable Seal Category: Aptiv Metri-Pack 150 Series Manufacturer: Aptiv Max. Cable Dia: 2.15" Min. Cable Dia: 1.6" SXL wire Ga.: 22-20 White Previously Delphi 12089678
  • Aptiv 15324976 Cable Seal
  • Category: Aptiv Metri-Pack 150 Series
  • Manufacturer: Aptiv
  • Max. Cable Dia: 2.15"
  • Min. Cable Dia: 1.6"
  • SXL wire Ga.: 22-20
  • White
  • Previously Delphi 12089678
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Sealing Glands
Product Number 39045
Product Name Aptiv 15324976 Cable Seal, White, Metri-Pack 150 Series
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-BPL-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4249655 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9843 inch (25 mm)
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Cable Glands - 1856080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.5512 inch (14 mm)
View Details