Aptiv Aptiv 54201009 Apex 2.8 10-Way Sealed Female Hybrid Connector, Black 15316895

Description
Aptiv 54201009 Apex 2.8 10 Way Sealed Hybrid Connector Category: Apex Terminal Connectors Manufacturer: Aptiv 10 Cavities Gender: Female Circumferential interface seal Heavy duty connectors for demanding environments Most compact 2.8 mm system in the industry Wire accommodation range: .75 mm2 (20 Ga.) to 4 mm Two (10 Ga.) mid-sized housings (5.25 mm pitch - 6.40 mm rows) Terminal Position Assurance (TPA) device to detect partially installed terminals SAE/USCAR-2 Connector Latch Performance Sealing Protection: IP68 Temperature Rating: -40°F (-40°C) to 257°F (125°C)
Request a Quote Datasheet
Description
Aptiv 54201009 Apex 2.8 10 Way Sealed Hybrid Connector Category: Apex Terminal Connectors Manufacturer: Aptiv 10 Cavities Gender: Female Circumferential interface seal Heavy duty connectors for demanding environments Most compact 2.8 mm system in the industry Wire accommodation range: .75 mm2 (20 Ga.) to 4 mm Two (10 Ga.) mid-sized housings (5.25 mm pitch - 6.40 mm rows) Terminal Position Assurance (TPA) device to detect partially installed terminals SAE/USCAR-2 Connector Latch Performance Sealing Protection: IP68 Temperature Rating: -40°F (-40°C) to 257°F (125°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aptiv 54201009 Apex 2.8 10-Way Sealed Female Hybrid Connector, Black - 38902 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 54201009 Apex 2.8 10-Way Sealed Female Hybrid Connector, Black
38902
Aptiv 54201009 Apex 2.8 10-Way Sealed Female Hybrid Connector, Black 38902
Aptiv 54201009 Apex 2.8 10 Way Sealed Hybrid Connector Category: Apex Terminal Connectors Manufacturer: Aptiv 10 Cavities Gender: Female Circumferential interface seal Heavy duty connectors for demanding environments Most compact 2.8 mm system in the industry Wire accommodation range: .75 mm2 (20 Ga.) to 4 mm Two (10 Ga.) mid-sized housings (5.25 mm pitch - 6.40 mm rows) Terminal Position Assurance (TPA) device to detect partially installed terminals SAE/USCAR-2 Connector Latch Performance Sealing Protection: IP68 Temperature Rating: -40°F (-40°C) to 257°F (125°C)
  • Aptiv 54201009 Apex 2.8 10 Way Sealed Hybrid Connector
  • Category: Apex Terminal Connectors
  • Manufacturer: Aptiv
  • 10 Cavities
  • Gender: Female Circumferential interface seal
  • Heavy duty connectors for demanding environments
  • Most compact 2.8 mm system in the industry
  • Wire accommodation range: .75 mm2 (20 Ga.) to 4 mm
  • Two (10 Ga.) mid-sized housings (5.25 mm pitch - 6.40 mm rows)
  • Terminal Position Assurance (TPA) device to detect partially installed terminals
  • SAE/USCAR-2 Connector Latch Performance
  • Sealing Protection: IP68
  • Temperature Rating: -40°F (-40°C) to 257°F (125°C)
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 38902
Product Name Aptiv 54201009 Apex 2.8 10-Way Sealed Female Hybrid Connector, Black
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2401.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
3mm Stud Solder Lug - 4004 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers