Aptiv Aptiv 15304717 GT 280 Series Female Terminal Loose Piece, 16-12 Ga. 15304717-L

Description
Aptiv 15304717 GT 280 Series Female Terminal Loose Piece Category: GT 280 Connectors Manufacturer: Aptiv Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Features silver interface platings to meet the SAE J2030 Heavy-Duty Electrical Connector Standard Tangless terminals for durability Low engagement force improves reliability, ergonomics, and installation efficiency TPA and CPA capabilities for improved and more robust system design Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Female connector housings take female terminals Male connector housings take male terminals
Request a Quote
Description
Aptiv 15304717 GT 280 Series Female Terminal Loose Piece Category: GT 280 Connectors Manufacturer: Aptiv Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Features silver interface platings to meet the SAE J2030 Heavy-Duty Electrical Connector Standard Tangless terminals for durability Low engagement force improves reliability, ergonomics, and installation efficiency TPA and CPA capabilities for improved and more robust system design Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Female connector housings take female terminals Male connector housings take male terminals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15304717 GT 280 Series Female Terminal Loose Piece, 16-12 Ga. - 30478 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15304717 GT 280 Series Female Terminal Loose Piece, 16-12 Ga.
30478
Aptiv 15304717 GT 280 Series Female Terminal Loose Piece, 16-12 Ga. 30478
Aptiv 15304717 GT 280 Series Female Terminal Loose Piece Category: GT 280 Connectors Manufacturer: Aptiv Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment Features silver interface platings to meet the SAE J2030 Heavy-Duty Electrical Connector Standard Tangless terminals for durability Low engagement force improves reliability, ergonomics, and installation efficiency TPA and CPA capabilities for improved and more robust system design Seal retention and protection features help prevent loss or damage to the connector seal More terminations per connection with increased design and application efficiency Mates to ISO, SAE blades for compatibility with existing systems Female connector housings take female terminals Male connector housings take male terminals
  • Aptiv 15304717 GT 280 Series Female Terminal Loose Piece
  • Category: GT 280 Connectors
  • Manufacturer: Aptiv
  • Designed to mate with most headlamps, including daytime running lamps, high beam and dual filament bulbs
  • Small size suited to fit the shrinking space requirements of today's vehicles and mobile equipment
  • Features silver interface platings to meet the SAE J2030 Heavy-Duty Electrical Connector Standard
  • Tangless terminals for durability
  • Low engagement force improves reliability, ergonomics, and installation efficiency
  • TPA and CPA capabilities for improved and more robust system design
  • Seal retention and protection features help prevent loss or damage to the connector seal
  • More terminations per connection with increased design and application efficiency
  • Mates to ISO, SAE blades for compatibility with existing systems
  • Female connector housings take female terminals
  • Male connector housings take male terminals
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30478
Product Name Aptiv 15304717 GT 280 Series Female Terminal Loose Piece, 16-12 Ga.
Terminal Type Ferrule Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2224.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-201-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers