Aptiv Aptiv 15300027 Metri-Pack 280 Series, 2-Way Black Female Connector 15300027

Description
Aptiv 15300027 2-Way Female Connectors Category: Aptiv Metri-Pack 280 Series Manufacturer: Aptiv Color: Black Max Current 30 amps The Delphi Packard Metri-Pack 280 Series Female Body 2 Contact in-line connectors feature high current and high current density in a small compact design. These connectors offer excellent resistance to temperature, chemicals or abrasion and work fantastic in conjunction with the splice pack components. Use this harness for under-hood automotive applications, as well as most marine applications, off road and agricultural applicators. Works with these Female Tanged Terminals
Request a Quote Datasheet
Description
Aptiv 15300027 2-Way Female Connectors Category: Aptiv Metri-Pack 280 Series Manufacturer: Aptiv Color: Black Max Current 30 amps The Delphi Packard Metri-Pack 280 Series Female Body 2 Contact in-line connectors feature high current and high current density in a small compact design. These connectors offer excellent resistance to temperature, chemicals or abrasion and work fantastic in conjunction with the splice pack components. Use this harness for under-hood automotive applications, as well as most marine applications, off road and agricultural applicators. Works with these Female Tanged Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aptiv 15300027 Metri-Pack 280 Series, 2-Way Black Female Connector - 38063 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 15300027 Metri-Pack 280 Series, 2-Way Black Female Connector
38063
Aptiv 15300027 Metri-Pack 280 Series, 2-Way Black Female Connector 38063
Aptiv 15300027 2-Way Female Connectors Category: Aptiv Metri-Pack 280 Series Manufacturer: Aptiv Color: Black Max Current 30 amps The Delphi Packard Metri-Pack 280 Series Female Body 2 Contact in-line connectors feature high current and high current density in a small compact design. These connectors offer excellent resistance to temperature, chemicals or abrasion and work fantastic in conjunction with the splice pack components. Use this harness for under-hood automotive applications, as well as most marine applications, off road and agricultural applicators. Works with these Female Tanged Terminals
  • Aptiv 15300027 2-Way Female Connectors
  • Category: Aptiv Metri-Pack 280 Series
  • Manufacturer: Aptiv
  • Color: Black
  • Max Current 30 amps
  • The Delphi Packard Metri-Pack 280 Series Female Body 2 Contact in-line connectors feature high current and high current density in a small compact design.
  • These connectors offer excellent resistance to temperature, chemicals or abrasion and work fantastic in conjunction with the splice pack components.
  • Use this harness for under-hood automotive applications, as well as most marine applications, off road and agricultural applicators.
  • Works with these Female Tanged Terminals
Supplier's Site Datasheet
Aptiv 12020599 Metri-Pack 280 Series Sealed 2-Way Female Connector with 10
Chanhassen, MN, United States
Aptiv 12020599 Metri-Pack 280 Series Sealed 2-Way Female Connector with 10" wire leads
39054
Aptiv 12020599 Metri-Pack 280 Series Sealed 2-Way Female Connector with 10" wire leads 39054
Aptiv 12020599 Metri-Pack 280 Series Sealed 2-Way Female Connector Category: Aptiv Metri-Pack 280 Series Manufacturer: Aptiv Compatible with: AC Delco #12102664 & PT331 Aptiv Connector Body: #12020599 Designed for fog lamp connections Easy replacement for worn out connectors Wire Gauge: 18 Ga. black GXL wire Wire Length: 10" Aptiv Metri-Pack 280 Series connectors offer high current capabilities in a small compact design These connectors offer excellent resistance to temperature, chemicals, and abrasion and work fantastically in conjunction with the splice pack components Use this harness for under-hood automotive applications as well as most marine, off road, and agricultural applications
  • Aptiv 12020599 Metri-Pack 280 Series Sealed 2-Way Female Connector
  • Category: Aptiv Metri-Pack 280 Series
  • Manufacturer: Aptiv
  • Compatible with: AC Delco #12102664 & PT331
  • Aptiv Connector Body: #12020599
  • Designed for fog lamp connections
  • Easy replacement for worn out connectors
  • Wire Gauge: 18 Ga. black GXL wire
  • Wire Length: 10"
  • Aptiv Metri-Pack 280 Series connectors offer high current capabilities in a small compact design
  • These connectors offer excellent resistance to temperature, chemicals, and abrasion and work fantastically in conjunction with the splice pack components
  • Use this harness for under-hood automotive applications as well as most marine, off road, and agricultural applications
Supplier's Site Datasheet
Aptiv 12059181 Metri-Pack 280 Series Sealed 2-Way Female Connector with 10
Chanhassen, MN, United States
Aptiv 12059181 Metri-Pack 280 Series Sealed 2-Way Female Connector with 10" wire leads
39051
Aptiv 12059181 Metri-Pack 280 Series Sealed 2-Way Female Connector with 10" wire leads 39051
Aptiv 12059181 Metri-Pack 280 Series Sealed 2-Way Female Connector Category: Aptiv Metri-Pack 280 Series Manufacturer: Aptiv Compatible with: AC Delco #12101897 & PT167 Aptiv Connector Body: #12059181 Designed for GM low beam headlights Easy replacement for worn out connectors Wire Gauge: 18 Ga. black GXL wire Wire Length: 10" Aptiv Metri-Pack 280 Series connectors offer high current capabilities in a small compact design These connectors offer excellent resistance to temperature, chemicals, and abrasion and work fantastically in conjunction with the splice pack components Use this harness for under-hood automotive applications as well as most marine, off road, and agricultural applications
  • Aptiv 12059181 Metri-Pack 280 Series Sealed 2-Way Female Connector
  • Category: Aptiv Metri-Pack 280 Series
  • Manufacturer: Aptiv
  • Compatible with: AC Delco #12101897 & PT167
  • Aptiv Connector Body: #12059181
  • Designed for GM low beam headlights
  • Easy replacement for worn out connectors
  • Wire Gauge: 18 Ga. black GXL wire
  • Wire Length: 10"
  • Aptiv Metri-Pack 280 Series connectors offer high current capabilities in a small compact design
  • These connectors offer excellent resistance to temperature, chemicals, and abrasion and work fantastically in conjunction with the splice pack components
  • Use this harness for under-hood automotive applications as well as most marine, off road, and agricultural applications
Supplier's Site Datasheet
Aptiv 12059183 Metri-Pack 280 Series Sealed 2-Way Female Connector with 10
Chanhassen, MN, United States
Aptiv 12059183 Metri-Pack 280 Series Sealed 2-Way Female Connector with 10" wire leads
39050
Aptiv 12059183 Metri-Pack 280 Series Sealed 2-Way Female Connector with 10" wire leads 39050
Aptiv 12059183 Metri-Pack 280 Series Sealed 2-Way Female Connector Category: Aptiv Metri-Pack 280 Series Manufacturer: Aptiv Compatible with: AC Delco #12101898 & PT168 Aptiv Connector Body: #12059183 Designed for GM high beam headlights Easy replacement for worn out connectors Wire Gauge: 18 Ga. black GXL wire Wire Length: 10" Aptiv Metri-Pack 280 Series connectors offer high current capabilities in a small compact design These connectors offer excellent resistance to temperature, chemicals, and abrasion and work fantastically in conjunction with the splice pack components Use this harness for under-hood automotive applications as well as most marine, off road, and agricultural applications
  • Aptiv 12059183 Metri-Pack 280 Series Sealed 2-Way Female Connector
  • Category: Aptiv Metri-Pack 280 Series
  • Manufacturer: Aptiv
  • Compatible with: AC Delco #12101898 & PT168
  • Aptiv Connector Body: #12059183
  • Designed for GM high beam headlights
  • Easy replacement for worn out connectors
  • Wire Gauge: 18 Ga. black GXL wire
  • Wire Length: 10"
  • Aptiv Metri-Pack 280 Series connectors offer high current capabilities in a small compact design
  • These connectors offer excellent resistance to temperature, chemicals, and abrasion and work fantastically in conjunction with the splice pack components
  • Use this harness for under-hood automotive applications as well as most marine, off road, and agricultural applications
Supplier's Site Datasheet
Aptiv 15300027 Metri-Pack 280 Series Sealed 2-Way Female Connector with 10
Chanhassen, MN, United States
Aptiv 15300027 Metri-Pack 280 Series Sealed 2-Way Female Connector with 10" wire leads
39053
Aptiv 15300027 Metri-Pack 280 Series Sealed 2-Way Female Connector with 10" wire leads 39053
Aptiv 15300027 Metri-Pack 280 Series Sealed 2-Way Female Connector Category: Aptiv Metri-Pack 280 Series Manufacturer: Aptiv Compatible with: AC Delco #12101855 & PT247 Aptiv Connector Body: #15300027 Designed for electronic ignition control module Easy replacement for worn out connectors Wire Gauge: 18 Ga. black GXL wire Wire Length: 10" Aptiv Metri-Pack 280 Series connectors offer high current capabilities in a small compact design These connectors offer excellent resistance to temperature, chemicals, and abrasion and work fantastically in conjunction with the splice pack components Use this harness for under-hood automotive applications as well as most marine, off road, and agricultural applications
  • Aptiv 15300027 Metri-Pack 280 Series Sealed 2-Way Female Connector
  • Category: Aptiv Metri-Pack 280 Series
  • Manufacturer: Aptiv
  • Compatible with: AC Delco #12101855 & PT247
  • Aptiv Connector Body: #15300027
  • Designed for electronic ignition control module
  • Easy replacement for worn out connectors
  • Wire Gauge: 18 Ga. black GXL wire
  • Wire Length: 10"
  • Aptiv Metri-Pack 280 Series connectors offer high current capabilities in a small compact design
  • These connectors offer excellent resistance to temperature, chemicals, and abrasion and work fantastically in conjunction with the splice pack components
  • Use this harness for under-hood automotive applications as well as most marine, off road, and agricultural applications
Supplier's Site Datasheet
Aptiv 12124819 Metri-Pack 280 Series Sealed 2-Way Female Connector with 10
Chanhassen, MN, United States
Aptiv 12124819 Metri-Pack 280 Series Sealed 2-Way Female Connector with 10" wire leads
39052
Aptiv 12124819 Metri-Pack 280 Series Sealed 2-Way Female Connector with 10" wire leads 39052
Aptiv 12124819 Metri-Pack 280 Series Sealed 2-Way Female Connector Category: Aptiv Metri-Pack 280 Series Manufacturer: Aptiv Compatible with: AC Delco #12085498 & PT120 Aptiv Connector Body: #12059181 Designed for cornering lamp and speed sensor connections Easy replacement for worn out connectors Wire Gauge: 18 Ga. black GXL wire Wire Length: 10" Aptiv Metri-Pack 280 Series connectors offer high current capabilities in a small compact design These connectors offer excellent resistance to temperature, chemicals, and abrasion and work fantastically in conjunction with the splice pack components Use this harness for under-hood automotive applications as well as most marine, off road, and agricultural applications
  • Aptiv 12124819 Metri-Pack 280 Series Sealed 2-Way Female Connector
  • Category: Aptiv Metri-Pack 280 Series
  • Manufacturer: Aptiv
  • Compatible with: AC Delco #12085498 & PT120
  • Aptiv Connector Body: #12059181
  • Designed for cornering lamp and speed sensor connections
  • Easy replacement for worn out connectors
  • Wire Gauge: 18 Ga. black GXL wire
  • Wire Length: 10"
  • Aptiv Metri-Pack 280 Series connectors offer high current capabilities in a small compact design
  • These connectors offer excellent resistance to temperature, chemicals, and abrasion and work fantastically in conjunction with the splice pack components
  • Use this harness for under-hood automotive applications as well as most marine, off road, and agricultural applications
Supplier's Site Datasheet
Connectors - 15300027 - ODG (Origin Data Global)
Shenzhen, China
Connectors
15300027
Connectors 15300027
Automotive Connectors 2 Way F M/P 280 Sealed

Automotive Connectors 2 Way F M/P 280 Sealed

Supplier's Site

Technical Specifications

  Waytek, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 38063 15300027
Product Name Aptiv 15300027 Metri-Pack 280 Series, 2-Way Black Female Connector Connectors
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN-style Twin-contact Connectors)   - XC5A-6482-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
4 suppliers
SCX Coax: RF Applications from DC to 20 GHz -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector
View Details