Aptiv Plug Housing, 2Pos, Pbt; Product Range Aptiv/delphi 13974469

Description
PLUG HOUSING, 2POS, PBT; Product Range:RCS800 Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv RCS800 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:IP67, IPX9K; RoHS Compliant: Yes
Description
PLUG HOUSING, 2POS, PBT; Product Range:RCS800 Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv RCS800 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:IP67, IPX9K; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 2Pos, Pbt; Product Range Aptiv/delphi - 34AH3125 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 2Pos, Pbt; Product Range Aptiv/delphi
34AH3125
Plug Housing, 2Pos, Pbt; Product Range Aptiv/delphi 34AH3125
PLUG HOUSING, 2POS, PBT; Product Range:RCS800 Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv RCS800 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:IP67, IPX9K; RoHS Compliant: Yes

PLUG HOUSING, 2POS, PBT; Product Range:RCS800 Series; Gender:Plug; No. of Positions:2Ways; For Use With:Aptiv RCS800 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate) Body; IP Rating:IP67, IPX9K; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 34AH3125
Product Name Plug Housing, 2Pos, Pbt; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details