Aptiv Housing Conn, Plug, 16Pos, Pbt Gf, Black; Product Range Aptiv/delphi 13968813

Description
HOUSING CONN, PLUG, 16POS, PBT GF, BLACK; Product Range:OCS 1.5 Series; Gender:Plug; No. of Positions:16Ways; For Use With:Aptiv OCS 1.5 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass RoHS Compliant: Yes
Description
HOUSING CONN, PLUG, 16POS, PBT GF, BLACK; Product Range:OCS 1.5 Series; Gender:Plug; No. of Positions:16Ways; For Use With:Aptiv OCS 1.5 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing Conn, Plug, 16Pos, Pbt Gf, Black; Product Range Aptiv/delphi - 61AC8856 - Newark, An Avnet Company
Chicago, IL, United States
Housing Conn, Plug, 16Pos, Pbt Gf, Black; Product Range Aptiv/delphi
61AC8856
Housing Conn, Plug, 16Pos, Pbt Gf, Black; Product Range Aptiv/delphi 61AC8856
HOUSING CONN, PLUG, 16POS, PBT GF, BLACK; Product Range:OCS 1.5 Series; Gender:Plug; No. of Positions:16Ways; For Use With:Aptiv OCS 1.5 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass RoHS Compliant: Yes

HOUSING CONN, PLUG, 16POS, PBT GF, BLACK; Product Range:OCS 1.5 Series; Gender:Plug; No. of Positions:16Ways; For Use With:Aptiv OCS 1.5 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8856
Product Name Housing Conn, Plug, 16Pos, Pbt Gf, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details