Aptiv Housing Conn, Plug, 12Pos, Pa 6, Black; Product Range Aptiv/delphi 13968810

Description
HOUSING CONN, PLUG, 12POS, PA 6, BLACK; Product Range:OCS 1.5 Series; Gender:Plug; No. of Positions:12Ways; For Use With:Aptiv OCS 1.5 Series Automotive Contacts; Connector Body Material:Nylon 6 (Polyamide 6) Body; IP Rating:-; RoHS Compliant: Yes
Description
HOUSING CONN, PLUG, 12POS, PA 6, BLACK; Product Range:OCS 1.5 Series; Gender:Plug; No. of Positions:12Ways; For Use With:Aptiv OCS 1.5 Series Automotive Contacts; Connector Body Material:Nylon 6 (Polyamide 6) Body; IP Rating:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing Conn, Plug, 12Pos, Pa 6, Black; Product Range Aptiv/delphi - 61AC8855 - Newark, An Avnet Company
Chicago, IL, United States
Housing Conn, Plug, 12Pos, Pa 6, Black; Product Range Aptiv/delphi
61AC8855
Housing Conn, Plug, 12Pos, Pa 6, Black; Product Range Aptiv/delphi 61AC8855
HOUSING CONN, PLUG, 12POS, PA 6, BLACK; Product Range:OCS 1.5 Series; Gender:Plug; No. of Positions:12Ways; For Use With:Aptiv OCS 1.5 Series Automotive Contacts; Connector Body Material:Nylon 6 (Polyamide 6) Body; IP Rating:-; RoHS Compliant: Yes

HOUSING CONN, PLUG, 12POS, PA 6, BLACK; Product Range:OCS 1.5 Series; Gender:Plug; No. of Positions:12Ways; For Use With:Aptiv OCS 1.5 Series Automotive Contacts; Connector Body Material:Nylon 6 (Polyamide 6) Body; IP Rating:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8855
Product Name Housing Conn, Plug, 12Pos, Pa 6, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19.05 mm (0.7500 inch)
Bearing Bore / Ring O.D. 0.5000 inch (12.7 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details