Aptiv Housing, Plug, 6Pos, Pbt Gf, Black; Product Range Aptiv/delphi 13968716

Description
HOUSING, PLUG, 6POS, PBT GF, BLACK; Product Range:OCS 1.5 Series; Gender:Plug; No. of Positions:6Ways; For Use With:Aptiv OCS 1.5 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled RoHS Compliant: Yes
Description
HOUSING, PLUG, 6POS, PBT GF, BLACK; Product Range:OCS 1.5 Series; Gender:Plug; No. of Positions:6Ways; For Use With:Aptiv OCS 1.5 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Plug, 6Pos, Pbt Gf, Black; Product Range Aptiv/delphi - 61AC8853 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, 6Pos, Pbt Gf, Black; Product Range Aptiv/delphi
61AC8853
Housing, Plug, 6Pos, Pbt Gf, Black; Product Range Aptiv/delphi 61AC8853
HOUSING, PLUG, 6POS, PBT GF, BLACK; Product Range:OCS 1.5 Series; Gender:Plug; No. of Positions:6Ways; For Use With:Aptiv OCS 1.5 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled RoHS Compliant: Yes

HOUSING, PLUG, 6POS, PBT GF, BLACK; Product Range:OCS 1.5 Series; Gender:Plug; No. of Positions:6Ways; For Use With:Aptiv OCS 1.5 Series Automotive Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass Filled RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 61AC8853
Product Name Housing, Plug, 6Pos, Pbt Gf, Black; Product Range Aptiv/delphi
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details