Aptiv Contact, Pin, Crimp, 0.13 To 0.22Mm2; Product Range Aptiv/delphi 13964788

Description
CONTACT, PIN, CRIMP, 0.13 TO 0.22MM2; Product Range:OCS 1.5 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv OCS 1.5 Series Automotive Housing Connectors; RoHS Compliant: Yes
Description
CONTACT, PIN, CRIMP, 0.13 TO 0.22MM2; Product Range:OCS 1.5 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv OCS 1.5 Series Automotive Housing Connectors; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 0.13 To 0.22Mm2; Product Range Aptiv/delphi - 61AC9714 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 0.13 To 0.22Mm2; Product Range Aptiv/delphi
61AC9714
Contact, Pin, Crimp, 0.13 To 0.22Mm2; Product Range Aptiv/delphi 61AC9714
CONTACT, PIN, CRIMP, 0.13 TO 0.22MM2; Product Range:OCS 1.5 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv OCS 1.5 Series Automotive Housing Connectors; RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 0.13 TO 0.22MM2; Product Range:OCS 1.5 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Aptiv OCS 1.5 Series Automotive Housing Connectors; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AC9714
Product Name Contact, Pin, Crimp, 0.13 To 0.22Mm2; Product Range Aptiv/delphi
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Circular Connector Assemblies - 1124-CAB.M03.GLA.C92G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 17.0 amps
View Details
D-Sub Connector Assemblies - 2262-A28400-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details