Aptiv Aptiv 13964786 OCS 1.5 Series Male Terminal 18-16 Ga., Reel 13964786

Description
Aptiv 13964786 OCS 1.5 Series Male Terminal Category: Aptiv OCS 1.5 Series Manufacturer: Aptiv Series: OCS 1.5 Series Component Type: Male Terminal Cavity compatible with industry standards and/or major OEM cavity preferences Meets major OEM test protocols and requirements Contact tongue overstress and nose protection High-performance copper alloy Max. Current Rating: 21A Gender: Male Terminal Blade Size: 1.5 Operating Temperature: -40°F (-40°C) to 257°F (125°C)
Request a Quote
Description
Aptiv 13964786 OCS 1.5 Series Male Terminal Category: Aptiv OCS 1.5 Series Manufacturer: Aptiv Series: OCS 1.5 Series Component Type: Male Terminal Cavity compatible with industry standards and/or major OEM cavity preferences Meets major OEM test protocols and requirements Contact tongue overstress and nose protection High-performance copper alloy Max. Current Rating: 21A Gender: Male Terminal Blade Size: 1.5 Operating Temperature: -40°F (-40°C) to 257°F (125°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 13964786 OCS 1.5 Series Male Terminal 18-16 Ga., Reel - 30356R - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 13964786 OCS 1.5 Series Male Terminal 18-16 Ga., Reel
30356R
Aptiv 13964786 OCS 1.5 Series Male Terminal 18-16 Ga., Reel 30356R
Aptiv 13964786 OCS 1.5 Series Male Terminal Category: Aptiv OCS 1.5 Series Manufacturer: Aptiv Series: OCS 1.5 Series Component Type: Male Terminal Cavity compatible with industry standards and/or major OEM cavity preferences Meets major OEM test protocols and requirements Contact tongue overstress and nose protection High-performance copper alloy Max. Current Rating: 21A Gender: Male Terminal Blade Size: 1.5 Operating Temperature: -40°F (-40°C) to 257°F (125°C)
  • Aptiv 13964786 OCS 1.5 Series Male Terminal
  • Category: Aptiv OCS 1.5 Series
  • Manufacturer: Aptiv
  • Series: OCS 1.5 Series
  • Component Type: Male Terminal
  • Cavity compatible with industry standards and/or major OEM cavity preferences
  • Meets major OEM test protocols and requirements
  • Contact tongue overstress and nose protection
  • High-performance copper alloy
  • Max. Current Rating: 21A
  • Gender: Male Terminal
  • Blade Size: 1.5
  • Operating Temperature: -40°F (-40°C) to 257°F (125°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30356R
Product Name Aptiv 13964786 OCS 1.5 Series Male Terminal 18-16 Ga., Reel
North American 18 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC353 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1008-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers