Aptiv Aptiv 13964786-L OCS 1.5 Series Male Terminal 18-16 Ga. 13964786-L

Description
Aptiv 13964786-L OCS 1.5 Series Male Terminal Category: Aptiv OCS 1.5 Series Manufacturer: Aptiv Component Type: Male Terminal Cavity compatible with industry standards and/or major OEM cavity preferences Meets major OEM test protocols and requirements Contact tongue overstress and nose protection High-performance copper alloy Max. Current Rating: 21A Gender: Male Terminal Blade Size: 1.5 Operating Temperature: -40°F (-40°C) to 257°F (125°C)
Request a Quote
Description
Aptiv 13964786-L OCS 1.5 Series Male Terminal Category: Aptiv OCS 1.5 Series Manufacturer: Aptiv Component Type: Male Terminal Cavity compatible with industry standards and/or major OEM cavity preferences Meets major OEM test protocols and requirements Contact tongue overstress and nose protection High-performance copper alloy Max. Current Rating: 21A Gender: Male Terminal Blade Size: 1.5 Operating Temperature: -40°F (-40°C) to 257°F (125°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 13964786-L OCS 1.5 Series Male Terminal 18-16 Ga. - 30356 - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 13964786-L OCS 1.5 Series Male Terminal 18-16 Ga.
30356
Aptiv 13964786-L OCS 1.5 Series Male Terminal 18-16 Ga. 30356
Aptiv 13964786-L OCS 1.5 Series Male Terminal Category: Aptiv OCS 1.5 Series Manufacturer: Aptiv Component Type: Male Terminal Cavity compatible with industry standards and/or major OEM cavity preferences Meets major OEM test protocols and requirements Contact tongue overstress and nose protection High-performance copper alloy Max. Current Rating: 21A Gender: Male Terminal Blade Size: 1.5 Operating Temperature: -40°F (-40°C) to 257°F (125°C)
  • Aptiv 13964786-L OCS 1.5 Series Male Terminal
  • Category: Aptiv OCS 1.5 Series
  • Manufacturer: Aptiv
  • Component Type: Male Terminal
  • Cavity compatible with industry standards and/or major OEM cavity preferences
  • Meets major OEM test protocols and requirements
  • Contact tongue overstress and nose protection
  • High-performance copper alloy
  • Max. Current Rating: 21A
  • Gender: Male Terminal
  • Blade Size: 1.5
  • Operating Temperature: -40°F (-40°C) to 257°F (125°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30356
Product Name Aptiv 13964786-L OCS 1.5 Series Male Terminal 18-16 Ga.
North American 18 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers