Aptiv Aptiv 13964785, OCS 1.5 Series Male Terminal 22-20 Ga., Reel 13964785

Description
Aptiv 13964785, OCS 1.5 Series Male Terminal 22-20 Ga., Reel Category: Aptiv OCS 1.5 Series Manufacturer: Aptiv Component Type: Male Terminal Cavity compatible with industry standards and/or major OEM cavity preferences Meets major OEM test protocols and requirements Contact tongue overstress and nose protection High performance copper alloy Max. Current Rating: 21A Gender: Male Terminal Blade Size: 1.5 Operating Temperature: -40°F (-40°C) to 257°F (125°C)
Request a Quote
Description
Aptiv 13964785, OCS 1.5 Series Male Terminal 22-20 Ga., Reel Category: Aptiv OCS 1.5 Series Manufacturer: Aptiv Component Type: Male Terminal Cavity compatible with industry standards and/or major OEM cavity preferences Meets major OEM test protocols and requirements Contact tongue overstress and nose protection High performance copper alloy Max. Current Rating: 21A Gender: Male Terminal Blade Size: 1.5 Operating Temperature: -40°F (-40°C) to 257°F (125°C)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Aptiv 13964785, OCS 1.5 Series Male Terminal 22-20 Ga., Reel - 30358R - Waytek, Inc.
Chanhassen, MN, United States
Aptiv 13964785, OCS 1.5 Series Male Terminal 22-20 Ga., Reel
30358R
Aptiv 13964785, OCS 1.5 Series Male Terminal 22-20 Ga., Reel 30358R
Aptiv 13964785, OCS 1.5 Series Male Terminal 22-20 Ga., Reel Category: Aptiv OCS 1.5 Series Manufacturer: Aptiv Component Type: Male Terminal Cavity compatible with industry standards and/or major OEM cavity preferences Meets major OEM test protocols and requirements Contact tongue overstress and nose protection High performance copper alloy Max. Current Rating: 21A Gender: Male Terminal Blade Size: 1.5 Operating Temperature: -40°F (-40°C) to 257°F (125°C)
  • Aptiv 13964785, OCS 1.5 Series Male Terminal 22-20 Ga., Reel
  • Category: Aptiv OCS 1.5 Series
  • Manufacturer: Aptiv
  • Component Type: Male Terminal
  • Cavity compatible with industry standards and/or major OEM cavity preferences
  • Meets major OEM test protocols and requirements
  • Contact tongue overstress and nose protection
  • High performance copper alloy
  • Max. Current Rating: 21A
  • Gender: Male Terminal
  • Blade Size: 1.5
  • Operating Temperature: -40°F (-40°C) to 257°F (125°C)
Supplier's Site

Technical Specifications

  Waytek, Inc.
Product Category Wire Terminals
Product Number 30358R
Product Name Aptiv 13964785, OCS 1.5 Series Male Terminal 22-20 Ga., Reel
North American 22 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Un-Insulated Ferrules - 2267.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L1 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers